location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Mobile D Series Esprimo Mobile D9510 Intel® Core™2 Duo P8600 39.1 cm (15.4") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO Mobile D Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Esprimo Mobile D9510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:D9510M0002IT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO Mobile D Series Esprimo Mobile D9510 Intel® Core™2 Duo P8600 39.1 cm (15.4") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8600 2.4 GHz
  • - 39.1 cm (15.4") 1440 x 900 pixels Gloss 16:10
  • - 2 GB DDR3-SDRAM 1066 MHz
  • - 160 GB
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.1+EDR
  • - 5.5 h
  • - Windows Vista Business
Long product name Fujitsu ESPRIMO Mobile D Series Esprimo Mobile D9510 Intel® Core™2 Duo P8600 39.1 cm (15.4") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business :
The long product name of Fujitsu ESPRIMO Mobile D Series Esprimo Mobile D9510 Intel® Core™2 Duo P8600 39.1 cm (15.4") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Esprimo Mobile D9510 - C2D, P8600, HDD 160GB, RAM 2GB, 15.4 Inches
More>>>
Fujitsu ESPRIMO Mobile D Series Esprimo Mobile D9510 Intel® Core™2 Duo P8600 39.1 cm (15.4") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business:
The official description of Fujitsu ESPRIMO Mobile D Series Esprimo Mobile D9510 Intel® Core™2 Duo P8600 39.1 cm (15.4") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ready for your challenges
From knowledge workers to day extenders constant data access is a must! The ESPRIMO Mobile D9510 is ready to take the challenge - latest Intel® Centrino® 2 Processor Technology fits the need of reliable performance. In addition, it gives the freedom to work wherever needed. Ubiquitous connectivity with embedded mobile broadband access (3G/UMTS).
This professional notebook features a superb 39.1 cm (15.4-inch) WXGA or WXGA+ display and long independence from any power source. And once back at the office, the port replicator instantly transforms the ESPRIMO Mobile in a full-fledged PC.

Modular bay options
Take a picture for your presentation, then put it into the notebook and store it immediately afterwards on DVD? Thanks to its modular bay the ESPRIMO Mobile D9510 can support a DVD-drive, second battery or a second hard disk drive. This gives you genuine flexibility when meeting the individual demands of your business.

Sophisticated family concept
The ESPRIMO Mobile Series ease the roll-out and integration in companies – from small to mid-market up to large enterprises. The ESPRIMO Mobiles come in the same elegant design, common AC adapter, port replicator and second battery. With the same keyboard layout, same interfaces and same connectivity features every user has the same advantages bundled in one form factor of choice.

Ubiquitous connectivity
Keep working productive, wherever decided to work, thanks to the embedded mobile broadband option. Optional Bluetooth seamlessly connects peripherals and other mobile devices.

Customizing projects
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

Short summary description Fujitsu ESPRIMO Mobile D Series Esprimo Mobile D9510 Intel® Core™2 Duo P8600 39.1 cm (15.4") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business:
This short summary of the Fujitsu ESPRIMO Mobile D Series Esprimo Mobile D9510 Intel® Core™2 Duo P8600 39.1 cm (15.4") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO Mobile D Series Esprimo Mobile D9510, Intel® Core™2 Duo, 2.4 GHz, 39.1 cm (15.4"), 1440 x 900 pixels, 2 GB, 160 GB

Long summary description Fujitsu ESPRIMO Mobile D Series Esprimo Mobile D9510 Intel® Core™2 Duo P8600 39.1 cm (15.4") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business:
This is an auto-generated long summary of Fujitsu ESPRIMO Mobile D Series Esprimo Mobile D9510 Intel® Core™2 Duo P8600 39.1 cm (15.4") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO Mobile D Series Esprimo Mobile D9510. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 2.7 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8600
Processor cores
2
Processor threads
2
Processor frequency *
2.4 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R1
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD, XD
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Audio system
Realtek ALC262
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Ethernet 10/100/1000
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Parallel ports quantity
1
Serial ports quantity
1
Keyboard
Keyboard layout
QWERTY
Software
Optional operating system supplied
Windows XP Professional
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGDZ
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35568
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Battery life (max)
5.5 h
Power
AC adapter input voltage
120 - 230 V
Certificates
Certification
FCC Class B, CE, UL, cUL, WHQL, RoHS, WEEE
Weight & dimensions
Weight *
2.7 kg
Other features
Wireless technology
IEEE 802.11b, IEEE 802.11a, IEEE 802.11g, IEEE 802.11n (draft)
Infrared data port
No
Type
PC
Dimensions (WxDxH)
363 x 260 x 39 mm
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92