Fujitsu logo

Fujitsu ESPRIMO P3500 Intel® Pentium® D 925 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Professional Micro Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80228
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO P3500 Intel® Pentium® D 925 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO P3500, 3 GHz, Intel® Pentium® D, 925, 1 GB, 160 GB, Windows XP Professional

Long summary description Fujitsu ESPRIMO P3500 Intel® Pentium® D 925 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO P3500. Processor frequency: 3 GHz, Processor family: Intel® Pentium® D, Processor model: 925. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.