Fujitsu logo

Fujitsu PRIMERGY TX150 S5fa server Tower Intel® Xeon® 3050 2.13 GHz 1 GB DDR2-SDRAM 400 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58095
Info modified on:
19 Jul 2024, 20:11:41
Short summary description Fujitsu PRIMERGY TX150 S5fa server Tower Intel® Xeon® 3050 2.13 GHz 1 GB DDR2-SDRAM 400 W:

Fujitsu PRIMERGY TX150 S5fa, 2.13 GHz, 3050, 1 GB, DDR2-SDRAM, 400 W, Tower

Long summary description Fujitsu PRIMERGY TX150 S5fa server Tower Intel® Xeon® 3050 2.13 GHz 1 GB DDR2-SDRAM 400 W:

Fujitsu PRIMERGY TX150 S5fa. Processor family: Intel® Xeon®, Processor frequency: 2.13 GHz, Processor model: 3050. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. HDD interface: Serial ATA II, Optical drive type: DVD-RW. Power supply: 400 W. Chassis type: Tower

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.