Fujitsu ESPRIMO P5615, 2.6 GHz, AMD Athlon, 5000+, 1 GB, 250 GB, Windows XP Professional
Fujitsu ESPRIMO P5615. Processor frequency: 2.6 GHz, Processor family: AMD Athlon, Processor model: 5000+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 7300 LE. Operating system installed: Windows XP Professional. Power supply: 260 W. Chassis type: Micro Tower. Product type: PC. Weight: 12 kg