location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX600 S3 server Rack (4U) Intel® Xeon® 2.6 GHz 2 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY RX600 S3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:CRE-988410-001
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2019 14:42:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX600 S3 server Rack (4U) Intel® Xeon® 2.6 GHz 2 GB DDR2-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 2.6 GHz
  • - 2 GB DDR2-SDRAM 2 x 1
  • - DVD-ROM
  • - Rack (4U)
More>>>
Short summary description Fujitsu PRIMERGY RX600 S3 server Rack (4U) Intel® Xeon® 2.6 GHz 2 GB DDR2-SDRAM:
This short summary of the Fujitsu PRIMERGY RX600 S3 server Rack (4U) Intel® Xeon® 2.6 GHz 2 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX600 S3, 2.6 GHz, 2 GB, DDR2-SDRAM, DVD-ROM, Rack (4U)

Long summary description Fujitsu PRIMERGY RX600 S3 server Rack (4U) Intel® Xeon® 2.6 GHz 2 GB DDR2-SDRAM:
This is an auto-generated long summary of Fujitsu PRIMERGY RX600 S3 server Rack (4U) Intel® Xeon® 2.6 GHz 2 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX600 S3. Processor family: Intel® Xeon®, Processor frequency: 2.6 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. Optical drive type: DVD-ROM. Chassis type: Rack (4U)

Processor
Processor family *
Intel® Xeon®
Processor frequency *
2.6 GHz
Processor cache
4 MB
Motherboard chipset
Intel® E8501
Number of processors installed
1
Processor cache type
L2
Maximum number of SMP processors
4
Processor front side bus
800 MHz
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
64 GB
Storage
RAID levels
1, 5, 10, 50
Storage
Optical drive type *
DVD-ROM
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
5
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Rack (4U)
Software
Bundled software
ServerView, ServerStart
Weight & dimensions
Width
483 mm
Depth
737 mm
Height
176 mm
Weight
39 kg
Other features
Dimensions (WxDxH)
483 x 737 x 176 mm