Fujitsu logo

Fujitsu PRIMERGY RX100 S4a server Rack (1U) Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79313
Info modified on:
19 Jul 2024, 20:11:37
Short summary description Fujitsu PRIMERGY RX100 S4a server Rack (1U) Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM:

Fujitsu PRIMERGY RX100 S4a, 1.86 GHz, 3040, 1 GB, DDR2-SDRAM, DVD-ROM, Rack (1U)

Long summary description Fujitsu PRIMERGY RX100 S4a server Rack (1U) Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM:

Fujitsu PRIMERGY RX100 S4a. Processor family: Intel® Xeon®, Processor frequency: 1.86 GHz, Processor model: 3040. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 1 GB. HDD interface: Serial ATA II, Optical drive type: DVD-ROM. Chassis type: Rack (1U)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.