Fujitsu logo

Fujitsu SCALEO E Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6600 Windows XP Media Center Edition 2005 Desktop PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50736
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Fujitsu SCALEO E Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6600 Windows XP Media Center Edition 2005 Desktop PC:

Fujitsu SCALEO E, 3.06 GHz, Intel® Pentium® 4, 524, 0.5 GB, 160 GB, Windows XP Media Center Edition 2005

Long summary description Fujitsu SCALEO E Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6600 Windows XP Media Center Edition 2005 Desktop PC:

Fujitsu SCALEO E. Processor frequency: 3.06 GHz, Processor family: Intel® Pentium® 4, Processor model: 524. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA GeForce 6600. Operating system installed: Windows XP Media Center Edition 2005. Power supply: 250 W. Chassis type: Desktop. Product type: PC. Weight: 15 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.