Fujitsu logo

Fujitsu LIFEBOOK E8420 Intel® Core™2 Duo T9400 39.1 cm (15.4") 3 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45315
Info modified on:
22 Jan 2025, 05:23:42
Short summary description Fujitsu LIFEBOOK E8420 Intel® Core™2 Duo T9400 39.1 cm (15.4") 3 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows XP Professional:

Fujitsu LIFEBOOK E8420, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 3 GB, 320 GB

Long summary description Fujitsu LIFEBOOK E8420 Intel® Core™2 Duo T9400 39.1 cm (15.4") 3 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows XP Professional:

Fujitsu LIFEBOOK E8420. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system installed: Windows XP Professional. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.