Fujitsu logo

Fujitsu CELSIUS H240 Intel Core 2 Duo T7200 Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13635
Info modified on:
29 Jan 2025, 19:32:04
Short summary description Fujitsu CELSIUS H240 Intel Core 2 Duo T7200 Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional:

Fujitsu CELSIUS H240 Intel Core 2 Duo T7200, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1920 x 1200 pixels, 1 GB, 100 GB

Long summary description Fujitsu CELSIUS H240 Intel Core 2 Duo T7200 Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional:

Fujitsu CELSIUS H240 Intel Core 2 Duo T7200. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility FireGL V5200. Operating system installed: Windows XP Professional. Weight: 2.65 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.