location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E8210 Intel® Core™ Duo T2400 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK E8210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:CRE-206200-001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK E8210 Intel® Core™ Duo T2400 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo T2400 1.83 GHz
  • - 39.1 cm (15.4") 1680 x 1050 pixels 16:10
  • - 0.5 GB DDR2-SDRAM 1 x 0.5 GB
  • - 60 GB
  • - Intel® GMA 950
  • - Bluetooth 2.0+EDR
  • - Windows XP Professional
More>>>
Short summary description Fujitsu LIFEBOOK E8210 Intel® Core™ Duo T2400 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional:
This short summary of the Fujitsu LIFEBOOK E8210 Intel® Core™ Duo T2400 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E8210, Intel® Core™ Duo, 1.83 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 0.5 GB, 60 GB

Long summary description Fujitsu LIFEBOOK E8210 Intel® Core™ Duo T2400 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional:
This is an auto-generated long summary of Fujitsu LIFEBOOK E8210 Intel® Core™ Duo T2400 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E8210. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1.83 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2.57 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor model *
T2400
Processor cores
2
Processor threads
2
Processor frequency *
1.83 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
32-bit
Processor series
Intel Core Duo T2000 Series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 0.5 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
60 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
Intel® GMA 950
Discrete graphics card *
Yes
Audio
Audio system
Realtek ALC262
Number of built-in speakers
2
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Serial ports quantity
1
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27235
Conflict-Free processor
No
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
360 mm
Depth
260 mm
Height
35 mm
Weight *
2.57 kg
Other features
Wireless technology
IEEE 802.11b/g
Infrared data port
Yes
Dimensions (WxDxH)
360 x 260 x 35 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:26:22
Uk has collected 12 expert reviews for Fujitsu LIFEBOOK E8210 Intel® Core™ Duo T2400 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itreviews.com
Updated:
2014-05-28 01:26:22
well-connected business laptop with built-in 3G: What the mobile corporate user needs most from a laptop is the ability to connect to the office wherever he or she happens to be. Fujitsu Siemens flagship E8210 not only features wireless connectivity, but...
0%
goodgearguide.com.au
Updated:
2014-05-28 01:26:22
If you are in the market for a good all-round notebook, the Fujistu E8210S will suit your needs.
Good Good performance, attractive design, reasonable price point...
Bad Nothing worth noting The Final Word If you are in the market for a good all-round notebook, the Fujistu E8210S will suit your needs.
Bottom line If you are in the market for a good all-round notebook, the Fujistu E8210S will suit your needs.
60%
alphr.com
Updated:
2014-05-28 01:26:22
The flexible 3G implemetation is tempting, but the poor battery life and screen quality lessen the appeal On paper, theres a lot to tempt the mobile business user to this latest Lifebook E8210. Not least because, like Acers Aspire 5652WLMi, it comes...
0%
zdnet.co.uk
Updated:
2014-05-28 01:26:22
The feature-packed LifeBook E8210 contains one feature weve not seen before: integrated 3G connectivity. This dual-core desktop replacement performs extremely well, although its battery life is only moderate.
Good Integrated 3G support, Fingerprint recognition, 15.4in. widescreen display, Very good performance...
Bad Expensive, Not the most portable of notebooks, Moderate battery life even with optional second battery fitted...
Bottom line The feature-packed LifeBook E8210 contains one feature weve not seen before: integrated 3G connectivity. This dual-core desktop replacement performs extremely well, although its battery life is only moderate...
100%
about.com/compute
Updated:
2014-05-28 01:26:22
Fujitsu LifeBook E8210 Thin and Light Notebook5/8/07 – Fujitsus LifeBook series of notebooks are clearly geared towards the corporate environment. This is evident with their LifeBook E8210 thin and light notebook computer. Technically Fujitsu classi...
60%
Laptopmag.com
Updated:
2014-05-28 01:26:22
Built to withstand the rigors of travel, Fujitsus LifeBook E8210 combines dual-core processing power with security and durability features galore. Factor in its sub-$2,000 price tag and discrete graphics, and this corporate mainstream system is a good...
Good Solid performance, Sturdy, stylish design, Lots of security features, Discrete graphics...
Bad Rear-mounted USB ports difficult to reach...
80%
trustedreviews.com
Updated:
2014-05-28 01:26:22
Mobile connectivity is something that has become vital to the modern workforce; a fact that Intel capitalised on brilliantly with the introduction of its Centrino platform. But even with the staggering amount of WiFi hotspots that have appeared over the p...
90%