Fujitsu logo

Fujitsu ESPRIMO EsprimoC5900 P4 630 512MB 80GB WXPP Intel® Pentium® 4 0.5 GB DDR2-SDRAM Intel® GMA 900 Windows XP Professional PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20053
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO EsprimoC5900 P4 630 512MB 80GB WXPP Intel® Pentium® 4 0.5 GB DDR2-SDRAM Intel® GMA 900 Windows XP Professional PC:

Fujitsu ESPRIMO EsprimoC5900 P4 630 512MB 80GB WXPP, 3 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu ESPRIMO EsprimoC5900 P4 630 512MB 80GB WXPP Intel® Pentium® 4 0.5 GB DDR2-SDRAM Intel® GMA 900 Windows XP Professional PC:

Fujitsu ESPRIMO EsprimoC5900 P4 630 512MB 80GB WXPP. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor model: 630. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Power supply: 240 W. Product type: PC. Weight: 7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.