Fujitsu SCENIC N320 SiS661 P4 531 (3.0GHz) XP Pro MULI 2x256MB DDR400 Combo FD, 3 GHz, Intel® Pentium® 4, 0.5 GB, 40 GB, DVD-ROM, Windows XP Professional
Fujitsu SCENIC N320 SiS661 P4 531 (3.0GHz) XP Pro MULI 2x256MB DDR400 Combo FD. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 260 W. Chassis type: Desktop. Product type: PC. Weight: 13 kg