SCENIC E620 I915G P4 HT 541 (3.2GHz) XPPro MULI 512MB DDR400 80GB SATA FDD DVD+/-RW LAN
The substances used to build this system were chosen to minimize the impact on the environment. Development, material selection, production, transportation and recycling all follow our stringent internal environmental guidelines.
Fujitsu SCENIC E620 I915G P4 HT 541 (3.2GHz) XPPro MULI 512MB DDR400 80GB SATA, 3.2 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD±RW, Windows XP Professional
Fujitsu SCENIC E620 I915G P4 HT 541 (3.2GHz) XPPro MULI 512MB DDR400 80GB SATA. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Operating system installed: Windows XP Professional. Power supply: 270 W. Chassis type: Small Desktop. Product type: PC. Weight: 9.5 kg