Fujitsu logo

Fujitsu SCENIC E620 I915G P4 HT 531 (3.0GHz) XPPro MULI 2x256MB DDR400 40GB SA Intel® Pentium® 4 0.5 GB DDR2-SDRAM Windows XP Professional Small Desktop PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29372
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu SCENIC E620 I915G P4 HT 531 (3.0GHz) XPPro MULI 2x256MB DDR400 40GB SA Intel® Pentium® 4 0.5 GB DDR2-SDRAM Windows XP Professional Small Desktop PC:

SCENIC E620 I915G P4 HT 531 (3.0GHz) XPPro MULI 2x256MB DDR400 40GB SATA FDD Combo LAN

Fujitsu SCENIC E620 I915G P4 HT 531 (3.0GHz) XPPro MULI 2x256MB DDR400 40GB SA Intel® Pentium® 4 0.5 GB DDR2-SDRAM Windows XP Professional Small Desktop PC:

The substances used to build this system were chosen to minimize the impact on the environment. Development, material selection, production, transportation and recycling all follow our stringent internal environmental guidelines.

Short summary description Fujitsu SCENIC E620 I915G P4 HT 531 (3.0GHz) XPPro MULI 2x256MB DDR400 40GB SA Intel® Pentium® 4 0.5 GB DDR2-SDRAM Windows XP Professional Small Desktop PC:

Fujitsu SCENIC E620 I915G P4 HT 531 (3.0GHz) XPPro MULI 2x256MB DDR400 40GB SA, 3 GHz, Intel® Pentium® 4, 0.5 GB, 40 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu SCENIC E620 I915G P4 HT 531 (3.0GHz) XPPro MULI 2x256MB DDR400 40GB SA Intel® Pentium® 4 0.5 GB DDR2-SDRAM Windows XP Professional Small Desktop PC:

Fujitsu SCENIC E620 I915G P4 HT 531 (3.0GHz) XPPro MULI 2x256MB DDR400 40GB SA. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 270 W. Chassis type: Small Desktop. Product type: PC. Weight: 9.5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.