Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-37, 1024MB, 100GB, 13.3" TFT, Win XP Pro 33.8 cm (13.3") 1024 x 768 pixels 1 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK S2110 - AMD Turion 64 MT-37, 1024MB, 100GB, 13.3" TFT, Win XP Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BNL-215100-006
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9610
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-37, 1024MB, 100GB, 13.3" TFT, Win XP Pro 33.8 cm (13.3") 1024 x 768 pixels 1 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional :
The short editorial description of Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-37, 1024MB, 100GB, 13.3" TFT, Win XP Pro 33.8 cm (13.3") 1024 x 768 pixels 1 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional

LIFEBOOK S2110 - AMD Turion 64 MT-37 2.0GHz/1024MB/100GB/13.3" TFT/Win XP Pro/LAN & WLAN
More>>>
Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-37, 1024MB, 100GB, 13.3" TFT, Win XP Pro 33.8 cm (13.3") 1024 x 768 pixels 1 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional:
The official marketing text of Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-37, 1024MB, 100GB, 13.3" TFT, Win XP Pro 33.8 cm (13.3") 1024 x 768 pixels 1 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional as supplied by the manufacturer

Designed and built on the next generation 64-bit AMD Turion 64 Mobile Technology, this powerful LIFEBOOK S2110 offers the best business value in terms of mobility and flexibility. With its brilliant 13.3-inch Crystal View XGA display you get clear text and vivid images.

Designed for the most demanding mobile users, LIFEBOOKs are the perfect synthesis of form, function and style.
- Slim-light stylish design.
- Lightest modular 13.3-inch notebook with only 1.64 kg.
- Gorgeous mix of form factor and ergonomic usability.
- Home theatre experience with Crystal view display and powerful new dolby headphone system.

Ergonomics
- 13.3-inch TFT-display with Crystal View Technology for maximum viewing comfort while travelling.
- Modular bay fitting an extra optical disk drive or battery.
- Fully sized keyboard.

Connectivity
- Wireless LAN integrated
- Small in size but great expandability with maximum ports
- Optional Port Replicator for easy connection to all your peripherals.

Reliability
- Integration of Japanese innovation and German quality standard for low failure rates.
- Highest quality design with magnesium lid.
- Hard disk drive shock absorbers minimize data loss and guarantee a higher reliability of your data.

Manageability
-Reduce your Total Costs of Ownership with a comprehensive set of system management features.
-Easy and remote administration with DeskView client management.

Short summary description Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-37, 1024MB, 100GB, 13.3" TFT, Win XP Pro 33.8 cm (13.3") 1024 x 768 pixels 1 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional:
This short summary of the Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-37, 1024MB, 100GB, 13.3" TFT, Win XP Pro 33.8 cm (13.3") 1024 x 768 pixels 1 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-37, 1024MB, 100GB, 13.3" TFT, Win XP Pro, 2 GHz, 33.8 cm (13.3"), 1024 x 768 pixels, 1 GB, 100 GB, Windows XP Professional

Long summary description Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-37, 1024MB, 100GB, 13.3" TFT, Win XP Pro 33.8 cm (13.3") 1024 x 768 pixels 1 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional:
This is an auto-generated long summary of Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-37, 1024MB, 100GB, 13.3" TFT, Win XP Pro 33.8 cm (13.3") 1024 x 768 pixels 1 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-37, 1024MB, 100GB, 13.3" TFT, Win XP Pro. Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 100 GB. Discrete graphics adapter. Operating system installed: Windows XP Professional. Weight: 1.64 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Processor
Processor manufacturer *
The manufacturer that produced the processor.
AMD
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor cache
1 MB
Processor cache type
L2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
ATI Radeon Xpress 200M
Processor technology
The technology generation to which the processor belongs.
Hyper-Transport
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
100 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
EIDE/ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
SD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon Xpress 200M
Maximum graphics adapter memory
0.128 GB
Audio
Audio system
System used to play music or speech.
SigmaTel STAC9753
Number of built-in speakers
2
Camera
Front camera
Camera at the front of the product.
No
Network
Networking features
Fast Ethernet, Wireless LAN
Networking speed
Network connectivity can be via Ethernet LAN (typically 10/100/1000 Mbps), Wireless LAN, or a traditional dial-up model (with separate fax and data speeds).
10/100 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
Yes
Ports & interfaces
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Keyboard number of keys
84
Keyboard keystroke
3 mm
Keyboard key pitch
1.9 cm
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Acrobat Reader Application panel tool Driver and Utility DVD Easy Guide Nero Symantec Client Security Norton Ghost Odyssey Client
Battery
Number of battery cells
6
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
5200 mAh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.5 h
Power
AC adapter input voltage
100/240 V
AC adapter output current
3.75 A
AC adapter output voltage
16 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, R&TTE, GS, UL/cUL, RoHS, WHQL, TBR21, Energy Star
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.64 kg
Width *
The measurement or extent of something from side to side.
293 mm
Depth *
The distance from the front to the back of something.
236 mm
Height
The measurement of the product from head to foot or from base to top.
31.5 mm
Other features
Security features
Boot sector virus protection F-Secure User & supervisor BIOS password Hard disk password SmartCase Cardholder (PC Card)
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
Data/Fax V.90, MDC1.5
Manageability features
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version.
DeskView 10 DeskUpdate DeskView Migrate DeskView Control
Expansion slots
List of I/O expansion card slots; including quantity of each
1x Flash memory
Video
External video modes non-interlaced resolution with max. refresh rate
1600 x 1200 pixels
Internal video modes maximum number of colours
85 M
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:52:30
Uk has collected 9 expert reviews for Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-37, 1024MB, 100GB, 13.3" TFT, Win XP Pro 33.8 cm (13.3") 1024 x 768 pixels 1 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:52:30
Nl heeft 9 proffesionele recensies verzameld voor Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-37, 1024MB, 100GB, 13.3" TFT, Win XP Pro 33,8 cm (13.3") 1024 x 768 Pixels 1 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional. Het gemiddelde van deze proffesionele recensies is 76 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:52:30
Fr a recueilli 9 avis d’experts pour Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-37, 1024MB, 100GB, 13.3" TFT, Win XP Pro 33,8 cm (13.3") 1024 x 768 pixels 1 Go DDR-SDRAM 100 Go AMD Radeon Xpress 200M Windows XP Professional et la note moyenne est de 76 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:52:30
De hat 9 Expertenmeinungen über Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-37, 1024MB, 100GB, 13.3" TFT, Win XP Pro 33,8 cm (13.3 Zoll) 1024 x 768 Pixel 1 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional eingeholt. Das duchschnittliche Epertenrating ist 76 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:52:30
Testseek ha raccolto 9 recensioni da parte di esperti per Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-37, 1024MB, 100GB, 13.3" TFT, Win XP Pro 33,8 cm (13.3") 1024 x 768 Pixel 1 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional e la valutazione media da parte degli esperti è di 76 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:52:30
Es ha coleccionado 9 opiniones de expertos para Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-37, 1024MB, 100GB, 13.3" TFT, Win XP Pro 33,8 cm (13.3") 1024 x 768 Pixeles 1 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:52:30
Dk har samlet 9 ekspertanmeldelser for Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-37, 1024MB, 100GB, 13.3" TFT, Win XP Pro 33,8 cm (13.3") 1024 x 768 pixel 1 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional og den gennemsnitlige ekspertbedømmelse er 76 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:52:30
Se har samlat in 9 experttester för Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-37, 1024MB, 100GB, 13.3" TFT, Win XP Pro 33,8 cm (13.3") 1024 x 768 pixlar 1 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional och det genomsnittliga betyget är 76 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Review comments Score
pocket-lint.com
Updated:
2014-05-24 01:52:30
Its lightweight finish and use of AMD Turion gives it plenty of performance, and we were even quietly surprised by its battery life...
Good Portable, powerful...
Bad Standard TFT...
Bottom line Its lightweight finish and use of AMD Turion gives it plenty of performance, and we were even quietly surprised by its battery life...
80%
itreviews.com
Updated:
2014-05-24 01:52:30
AMD Turion-based business laptop: The key feature of the Fujitsu-Siemens LifeBook S2110 is the AMD Turion processor, because this is the first professional Fujitsu-Siemens laptop to use AMD hardware. That may sound like a significant breakthrough for AMD...
0%
theregister.co.uk
Updated:
2014-05-24 01:52:30
Fujitsu Siemens has launched a new Lifebook notebook on the first day of CeBIT, and it’s the first model in this range to use an AMD processor. Strictly speaking, the Lifebook S2110 isn’t a new model as it has been on sale in the US for a couple of mon...
Bottom line The Fujitsu Siemens Lifebook S2110 is a smart, professional notebook that uses its AMD mobile-orietned Turion processor to keep up with the Intel competition and deliver a very decent battery life. Not a machine for gamers, or multimedia buffs, but it...
80%
zdnet.fr
Updated:
2014-05-24 01:52:30
Parfaitement adapté aux utilisateurs nomades, le LifeBook S2110 n’en est pas moins un produit très agréable à l’usage et n’ayant finalement pas grand-chose à envier à des modèles bien plus encombrants. Ses performances correctes et son é...
Good Excellente qualité d’image de l’écran, connectique plutôt complète malgré la taille réduite du boîtier, bonne autonomie.
Bad Graveur de DVD un peu trop bruyant, prix très élevé, peu de logiciels.
Bottom line Malgré son poids de 1,6 kg, le LifeBook S2110 présente une configuration très équilibrée offrant suffisamment de puissance pour faire face à la plupart des applications et conservant une autonomie correcte pour envisager son utilisation en déplacement...
73%
laptopworld.dk
Updated:
2014-05-24 01:52:30
Endnu engang er der tale om et smukt funktionelt produkt fra Siemens. En maskine der udstråler soliditet. Under den hårde skal gemmer der sig et hjerte af gennemtenkt teknik. Den flotte clearview skærm der giver skarpe billeder i flot...
0%
smartson.se
Updated:
2014-05-24 01:52:30
Med en vikt under 2 kg och batteritid på knappt fyra timmar är Fujitsu Lifebook S2110 ett bra alternativ för dem som reser mycket i arbetet.
0%
tek.no
Updated:
2014-05-24 01:52:30
Fujitsu Siemens Lifebook S2110 er selskapets første forsøk på en bedriftsmodell med AMD-prosessor. Til nå er det bare HP nx6125 som har den samme kombinasjonen med bedriftsmodell og AMD-prosessor. I motsetning til HP som satset på en modell med en mer...
Good Svært god skjerm, Gode tilkoblingsmuligheter, Mulighet for to batterier samtidig, Liten og lett...
Bad Savner Bluetooth, Klønete plassering av trådløsbryter, Svak ytelse på USB og harddisk, Lav skjermoppløsning (1024x768)...
Bottom line Lifebook S2110 er etter vår kjennskap den letteste (1,6 kg) maskinen med AMD Turion-prosessor. Maskinen er absolutt ikke dårlig, men den har et par smått irriterende problemer. Først og fremst reagerte vi på en snodig plassering av bryteren for det tr...
0%
Show all
Customer service details