location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S2110 33.8 cm (13.3") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LifeBook S2110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BNL-215100-001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK S2110 33.8 cm (13.3") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 GHz
  • - 33.8 cm (13.3") 1024 x 768 pixels 4:3
  • - 0.5 GB DDR-SDRAM
  • - 60 GB DVD Super Multi
  • - AMD Radeon Xpress 200M
  • - 3.8 h
  • - Windows XP Professional
Long product name Fujitsu LIFEBOOK S2110 33.8 cm (13.3") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional :
The long product name of Fujitsu LIFEBOOK S2110 33.8 cm (13.3") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LifeBook S2110, AMD Turion 64 Mobile MT-34, 60GB, 512MB, 13.3-inch TFT XGA, DVD-RW, XPP
More>>>
Fujitsu LIFEBOOK S2110 33.8 cm (13.3") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional:
The official description of Fujitsu LIFEBOOK S2110 33.8 cm (13.3") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LIFEBOOK S Series is the best friend a frequent traveler can have:
An ultraportable notebook with latest mobile technology and ergonomics. Light weight and having a modular bay, the LIFEBOOK S Series redefines the ultraportable class. You have the choice of two different LIFEBOOK S Series: a powerful 13.3-inch notebook
with latest AMD Turion™ Mobile Technology or an ergonomic 14-inch with Intel Centrino Duo Mobile Technology.

Short summary description Fujitsu LIFEBOOK S2110 33.8 cm (13.3") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional:
This short summary of the Fujitsu LIFEBOOK S2110 33.8 cm (13.3") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK S2110, 1.8 GHz, 33.8 cm (13.3"), 1024 x 768 pixels, 0.5 GB, 60 GB, Windows XP Professional

Long summary description Fujitsu LIFEBOOK S2110 33.8 cm (13.3") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional:
This is an auto-generated long summary of Fujitsu LIFEBOOK S2110 33.8 cm (13.3") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK S2110. Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system installed: Windows XP Professional. Weight: 1.64 kg

Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor frequency *
1.8 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
60 GB
HDD interface
EIDE/ATA
HDD speed
4200 RPM
Optical drive type *
DVD Super Multi
Graphics
Discrete graphics card model *
AMD Radeon Xpress 200M
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
SigmaTel STAC9753 Codec
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
ATI Radeon Xpress 200M
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Battery life (max)
3.8 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
293 mm
Depth
236 mm
Height
31.5 mm
Weight *
1.64 kg
Other features
Infrared data port
Yes
Dimensions (WxDxH)
293 x 236 x 31.5 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.90
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:52:30
Uk has collected 9 expert reviews for Fujitsu LIFEBOOK S2110 33.8 cm (13.3") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pocket-lint.com
Updated:
2014-05-24 01:52:30
Its lightweight finish and use of AMD Turion gives it plenty of performance, and we were even quietly surprised by its battery life...
Good Portable, powerful...
Bad Standard TFT...
Bottom line Its lightweight finish and use of AMD Turion gives it plenty of performance, and we were even quietly surprised by its battery life...
80%
itreviews.com
Updated:
2014-05-24 01:52:30
AMD Turion-based business laptop: The key feature of the Fujitsu-Siemens LifeBook S2110 is the AMD Turion processor, because this is the first professional Fujitsu-Siemens laptop to use AMD hardware. That may sound like a significant breakthrough for AMD...
0%
theregister.co.uk
Updated:
2014-05-24 01:52:30
Fujitsu Siemens has launched a new Lifebook notebook on the first day of CeBIT, and it’s the first model in this range to use an AMD processor. Strictly speaking, the Lifebook S2110 isn’t a new model as it has been on sale in the US for a couple of mon...
Bottom line The Fujitsu Siemens Lifebook S2110 is a smart, professional notebook that uses its AMD mobile-orietned Turion processor to keep up with the Intel competition and deliver a very decent battery life. Not a machine for gamers, or multimedia buffs, but it...
80%