location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S7110 - Core Duo T2400/512MB/60GB/14.1" TFT/Win XP Pro Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK S7110 - Core Duo T2400/512MB/60GB/14.1" TFT/Win XP Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BNL-211300-006
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu LIFEBOOK S7110 - Core Duo T2400/512MB/60GB/14.1" TFT/Win XP Pro Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional :
The long product name of Fujitsu LIFEBOOK S7110 - Core Duo T2400/512MB/60GB/14.1" TFT/Win XP Pro Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK S7110 - Core Duo T2400 1.83GHz/512MB/60Gb/14.1" TFT/Win XP Pro/WLAN & Bluetooth
More>>>
Fujitsu LIFEBOOK S7110 - Core Duo T2400/512MB/60GB/14.1" TFT/Win XP Pro Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional:
The official description of Fujitsu LIFEBOOK S7110 - Core Duo T2400/512MB/60GB/14.1" TFT/Win XP Pro Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LIFEBOOK S Series is the best friend of a frequent traveller, leaving no compromises: The sturdy notebook keeps the balance between low weight, high-end performance and modularity. It features brilliant 14.1-inch displays for any demand. This highly-portable notebook with latest technology offers maximum performance and extraordinary
ergonomics, thus the new LIFEBOOK S7110 continues dominating this product segment.

The combination of performance, modularity and flexibility gives you the functionality and ease of use of a full-sized
PC. Intel® Centrino® Duo Mobile Technology delivers high performance and long working away from the power socket.
This notebook is designed for highest quality with extensive testing and extra-strong magnesium lid.

Designed for the most demanding mobile users, LIFEBOOKs are the perfect synthesis of form, function and style.
- Slim-light stylish design for convenient carrying.
- Lightest modular 14.1-inch notebook with only 1.8 kg.
- Modular bay fitting an extra hard disk drive, optical disk drive or battery.
- Excellent resolution and video quality.
- Small in size but great expandability with maximumports.

Ergonomics
- 14.1-inch TFT-display for maximum viewing comfort.
- Dual pointing devices with second set of mouse buttons for comfortable working.
- Convenient working with full sized keyboard.

Reliability
- Highest quality design with magnesium lid.
- Hard disk drive ShockSensor minimizes data loss and guarantee a higher reliability of your data.
- Spill-proofed keyboard offers protection against system damage caused by accidental spills.

Manageability
- Reduce your Total Costs of Ownership with a comprehensive set of system management features.
- Easy and remote administration with DeskView client management.

Short summary description Fujitsu LIFEBOOK S7110 - Core Duo T2400/512MB/60GB/14.1" TFT/Win XP Pro Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional:
This short summary of the Fujitsu LIFEBOOK S7110 - Core Duo T2400/512MB/60GB/14.1" TFT/Win XP Pro Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK S7110 - Core Duo T2400/512MB/60GB/14.1" TFT/Win XP Pro, Intel® Core™ Duo, 1.83 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description Fujitsu LIFEBOOK S7110 - Core Duo T2400/512MB/60GB/14.1" TFT/Win XP Pro Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional:
This is an auto-generated long summary of Fujitsu LIFEBOOK S7110 - Core Duo T2400/512MB/60GB/14.1" TFT/Win XP Pro Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK S7110 - Core Duo T2400/512MB/60GB/14.1" TFT/Win XP Pro. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1.83 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 1.8 kg

Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor model *
T2400
Processor cores
2
Processor threads
2
Processor frequency *
1.83 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
32-bit
Processor series
Intel Core Duo T2000 Series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
60 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
Intel® GMA 950
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Maximum resolution
1600 x 1200 pixels
Audio
Audio system
RealTek ALC262
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Fast Ethernet, Wireless LAN, Bluetooth
Networking speed
10/100 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Keyboard keystroke
3 mm
Keyboard key pitch
1.9 cm
Pointing device
Touchpad + Pointing Stick
Keyboard number of keys
85
Software
Operating system installed *
Windows XP Professional
Bundled software
Adobe Acrobat Reader Application panel tool Driver & Utility DVD Eco Power Saving Utility Easy Guide NERO Symantec Client Security Altiris Local Recovery Pro Odyssey Client Toshiba Stack 4.x
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27235
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Battery life (max)
6.5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, RoHS, TBR21, Energy Star, Wi-Fi
Weight & dimensions
Width
307 mm
Depth
248 mm
Height
34.5 mm
Weight *
1.8 kg
Video
External video modes refresh rate (max)
85 Hz
Other features
Manageability features
DeskView 10 DeskUpdate DeskView Migrate DeskView Control
Security features
Boot sector virus protection F-Secure User & supervisor BIOS password SystemLock BIOS SmartCard Hard disk password
AC adapter included
Yes
Infrared data port
Yes
Expansion slots
1x Express card 34/54
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
Data/Fax V.92, MDC1.5
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:52:50
Uk has collected 11 expert reviews for Fujitsu LIFEBOOK S7110 - Core Duo T2400/512MB/60GB/14.1" TFT/Win XP Pro Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
about.com/compute
Updated:
2014-05-24 01:52:50
Fujitsu LifeBook S71105/23/06 – Fujitsus LifeBook S7110 thin and light notebook is very clearly targeted at corporate users rather than consumers. This is highly evident by its specifications compared to other thin and light notebooks. A good exampl...
60%
notebookcheck.net
Updated:
2014-05-24 01:52:50
Old hand. The Lifebook S series bridges the gap between powerful 15 inch multimedia notebooks and very portable 12 inch notebooks. If notebooks of the first class are too big for you and of the other class too small, you are likely to find your noteboo...
Bottom line Fujitsu-Siemens Lifebook S7110The Fujitsu-Siemens Lifebook S7110 is a powerful mobile notebook. Its pros are good performance, which can be adapted to individual needs, and a very good maximum battery runtime. It is possible to further increase the alread...
82%
ixbtlabs.com
Updated:
2014-05-24 01:52:50
Notebooks are coming into our life, both at home and at work. Its getting more difficult to choose a model for your requirements. Sometimes manufacturers try to help us and offer their classifications. But this is often done by marketing departments...
0%