location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E8110 - Core Duo T2500/1024MB/80GB/15" TFT SXGA+/Win XP Pro Intel® Core™ Duo 38.1 cm (15") 1 GB DDR2-SDRAM Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK E8110 - Core Duo T2500/1024MB/80GB/15" TFT SXGA+/Win XP Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BNL-205200-009
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK E8110 - Core Duo T2500/1024MB/80GB/15" TFT SXGA+/Win XP Pro Intel® Core™ Duo 38.1 cm (15") 1 GB DDR2-SDRAM Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo T2500 2 GHz
  • - 38.1 cm (15") 1400 x 1050 pixels 4:3
  • - 1 GB DDR2-SDRAM
  • - 80 GB DVD±RW
  • - Windows XP Professional
Long product name Fujitsu LIFEBOOK E8110 - Core Duo T2500/1024MB/80GB/15" TFT SXGA+/Win XP Pro Intel® Core™ Duo 38.1 cm (15") 1 GB DDR2-SDRAM Windows XP Professional :
The long product name of Fujitsu LIFEBOOK E8110 - Core Duo T2500/1024MB/80GB/15" TFT SXGA+/Win XP Pro Intel® Core™ Duo 38.1 cm (15") 1 GB DDR2-SDRAM Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK E8110 - Core Duo T2500 2.0GHz/1024MB/80GB/15" TFT SXGA+/Win XP Pro/WLAN & Bluetooth
More>>>
Fujitsu LIFEBOOK E8110 - Core Duo T2500/1024MB/80GB/15" TFT SXGA+/Win XP Pro Intel® Core™ Duo 38.1 cm (15") 1 GB DDR2-SDRAM Windows XP Professional:
The official description of Fujitsu LIFEBOOK E8110 - Core Duo T2500/1024MB/80GB/15" TFT SXGA+/Win XP Pro Intel® Core™ Duo 38.1 cm (15") 1 GB DDR2-SDRAM Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LIFEBOOK E Series always follows a simple philosophy: only the best will do. It is the perfect choice for the performance orientated office user: get latest technology to turn any work into a pleasant experience. The result is mobile performance equally powerful as desktop models.

Designed for the most demanding mobile users, LIFEBOOKs are the perfect synthesis of form, function and style.
- Modular bay fitting an extra drive or battery for more flexibility.
- Dual pointing devices with second set of mouse buttons: Touchpad and touchstick for ergonomic working.

Reliability
- Highest quality design with magnesium lid.
- Hard disk drive ShockSensor minimizes data loss and guarantee a higher reliability of your data.
- Spill-proofed keyboard offers protection against system damage caused by accidental spil.

Features:
- Stylish, high-end design.
- Latest Intel® Centrino® Duo Mobile Technology for seamless connectivity, long battery life and great performance.
- Dual pointing devices with touchpad and touchstick.
- Extensive security features.
- Ideal connectivity through Wireless LAN, Bluetooth.

Short summary description Fujitsu LIFEBOOK E8110 - Core Duo T2500/1024MB/80GB/15" TFT SXGA+/Win XP Pro Intel® Core™ Duo 38.1 cm (15") 1 GB DDR2-SDRAM Windows XP Professional:
This short summary of the Fujitsu LIFEBOOK E8110 - Core Duo T2500/1024MB/80GB/15" TFT SXGA+/Win XP Pro Intel® Core™ Duo 38.1 cm (15") 1 GB DDR2-SDRAM Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E8110 - Core Duo T2500/1024MB/80GB/15" TFT SXGA+/Win XP Pro, Intel® Core™ Duo, 2 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 1 GB, 80 GB

Long summary description Fujitsu LIFEBOOK E8110 - Core Duo T2500/1024MB/80GB/15" TFT SXGA+/Win XP Pro Intel® Core™ Duo 38.1 cm (15") 1 GB DDR2-SDRAM Windows XP Professional:
This is an auto-generated long summary of Fujitsu LIFEBOOK E8110 - Core Duo T2500/1024MB/80GB/15" TFT SXGA+/Win XP Pro Intel® Core™ Duo 38.1 cm (15") 1 GB DDR2-SDRAM Windows XP Professional based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E8110 - Core Duo T2500/1024MB/80GB/15" TFT SXGA+/Win XP Pro. Processor family: Intel® Core™ Duo, Processor model: T2500, Processor frequency: 2 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Operating system installed: Windows XP Professional. Weight: 2.35 kg

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor model *
T2500
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
32-bit
Processor series
Intel Core Duo T2000 Series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Compatible memory cards
SD
Graphics
Maximum graphics card memory
0.128 GB
Audio
Audio system
RealTek ALC262
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Fast Ethernet, Wireless LAN, Bluetooth
Networking speed
10/100 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Serial ports quantity
1
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Keyboard keystroke
2.7 mm
Keyboard key pitch
1.9 cm
Pointing device
Touchpad + Pointing Stick
Keyboard number of keys
86
Software
Operating system installed *
Windows XP Professional
Bundled software
Adobe Acrobat Reader Application panel tool Driver & Utility DVD Easy Guide F-Secure Altiris Local Recovery Pro Odyssey Client Toshiba Stack 4.x Nero
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SL9K2
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
32 bit
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27236
Conflict-Free processor
No
Power
AC adapter input voltage
100/240 V
AC adapter output current
4.22 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE Marking, R&TTE, GS, UL/cUL, CB, RoHS, WHQL, TBR21, Energy Star, Wi-Fi
Weight & dimensions
Width
326 mm
Depth
270 mm
Height
35 mm
Weight *
2.35 kg
Other features
Manageability features
DeskView 10 DeskUpdate DeskView Migrate DeskView Control
Security features
Boot sector virus protection User & supervisor BIOS password SystemLock BIOS SmartCard Hard disk password
AC adapter included
Yes
Infrared data port
Yes
Expansion slots
1x Express card 34/54 1x Flash memory
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92 MDC1.5
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:26:18
Uk has collected 5 expert reviews for Fujitsu LIFEBOOK E8110 - Core Duo T2500/1024MB/80GB/15" TFT SXGA+/Win XP Pro Intel® Core™ Duo 38.1 cm (15") 1 GB DDR2-SDRAM Windows XP Professional and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
zdnet.co.uk
Updated:
2014-05-28 01:26:18
The LifeBook E8110 is a solid dual-core workhorse that delivers excellent performance and decent battery life. Features like Trusted Platform Module support, a built-in smartcard reader and optional fingerprint recognition should appeal to IT managers.
Good Excellent performance, ‘legacy’ serial and parallel connectors, Builtin support for smartcardbased authentication (card and software optional), Second battery for optical drive bay (optional)...
Bad Screen has standard rather than widescreen aspect ratio, Poorly located USB ports, Expensive...
Bottom line The LifeBook E8110 is a solid dual-core workhorse that delivers excellent performance and decent battery life. Features like Trusted Platform Module support, a built-in smartcard reader and optional fingerprint recognition should appeal to IT managers...
85%