Fujitsu logo

Fujitsu LIFEBOOK E8110 Intel® Core™ Duo 38.1 cm (15") 0.5 GB DDR2-SDRAM 40 GB Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26318
Info modified on:
28 Jan 2025, 10:38:05
Short summary description Fujitsu LIFEBOOK E8110 Intel® Core™ Duo 38.1 cm (15") 0.5 GB DDR2-SDRAM 40 GB Windows XP Professional:

Fujitsu LIFEBOOK E8110, Intel® Core™ Duo, 1.66 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 40 GB

Long summary description Fujitsu LIFEBOOK E8110 Intel® Core™ Duo 38.1 cm (15") 0.5 GB DDR2-SDRAM 40 GB Windows XP Professional:

Fujitsu LIFEBOOK E8110. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD±RW. Operating system installed: Windows XP Professional. Weight: 2.35 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.