location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK P7120 26.9 cm (10.6") 0.5 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK P7120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BNL-202300-001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK P7120 26.9 cm (10.6") 0.5 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.2 GHz
  • - 26.9 cm (10.6") 1280 x 800 pixels 16:10
  • - 0.5 GB DDR2-SDRAM
  • - 60 GB
  • - Intel 915GMS
  • - Bluetooth
  • - 7.5 h
  • - Windows XP Professional
Long product name Fujitsu LIFEBOOK P7120 26.9 cm (10.6") 0.5 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional :
The long product name of Fujitsu LIFEBOOK P7120 26.9 cm (10.6") 0.5 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK P7120, Intel Pentium M 753 ULV 1.2Ghz (2MB, 400Mhz), 10.6'' WXGA TFT LCD, 512MB DDR2 uDIMM, 60GB PATA 4200 rpm, DVD-RW DL, V90 modem, Intel WLAN(Calexico2 a/b/g), Bluetooth V1.2, 10/100 LAN, SD/MS card slot, Windows XP Professional MUI
More>>>
Fujitsu LIFEBOOK P7120 26.9 cm (10.6") 0.5 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional:
The official description of Fujitsu LIFEBOOK P7120 26.9 cm (10.6") 0.5 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incomparable combination of style and technology. The LIFEBOOK P Series' light and elegant design makes it particularly appealing to those who want to travel with light and stylish notebooks. Either you choose the world's lightest convertible LIFEBOOK P1610 or one of the lightest full functional professional notebooks with
a brilliant widescreen display, the LIFEBOOK P7120. Good to know, that the mobile working day will be somewhat more attractive and flexible with less weight and high performance - and therefore with a greater mobility.

Short summary description Fujitsu LIFEBOOK P7120 26.9 cm (10.6") 0.5 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional:
This short summary of the Fujitsu LIFEBOOK P7120 26.9 cm (10.6") 0.5 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK P7120, 1.2 GHz, 26.9 cm (10.6"), 1280 x 800 pixels, 0.5 GB, 60 GB, Windows XP Professional

Long summary description Fujitsu LIFEBOOK P7120 26.9 cm (10.6") 0.5 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional:
This is an auto-generated long summary of Fujitsu LIFEBOOK P7120 26.9 cm (10.6") 0.5 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK P7120. Processor frequency: 1.2 GHz. Display diagonal: 26.9 cm (10.6"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel 915GMS. Operating system installed: Windows XP Professional. Weight: 1.28 kg

Display
Display diagonal *
26.9 cm (10.6")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor frequency *
1.2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
60 GB
HDD interface
Ultra-ATA/100
HDD speed
4200 RPM
Graphics
Discrete graphics card model *
Intel 915GMS
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
RealTek ALC260
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 915GMS Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows XP Professional
Battery
Number of battery cells
6
Battery life (max)
7.5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
271 mm
Depth
210 mm
Height
28 mm
Weight *
1.28 kg
Other features
Wireless technology
IEEE 802.11a/b/g, Bluetooth
Infrared data port
No
Dimensions (WxDxH)
271 x 210 x 28 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.90
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:52:00
Uk has collected 18 expert reviews for Fujitsu LIFEBOOK P7120 26.9 cm (10.6") 0.5 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-05-24 01:52:00
If you liked the LifeBook P7000, Fujitsus stylish 3-pound laptop, youll likely be equally enamored with the new and improved LifeBook P7120. This highly desirable and cleverly designed little black and charcoal machine has a handy two-battery option...
Good Clever design, Good Battery, Comfortable to use...
Bad No CompactFlash support, No protective covers on ports The Final Word The Fujitsu LifeBook P7120 is an attractive and cleverly designed notebook with all the bells and whistles of some much more expensive models.
Bottom line The Fujitsu LifeBook P7120 is an attractive and cleverly designed notebook with all the bells and whistles of some much more expensive models.
70%
pocket-lint.com
Updated:
2014-05-24 01:52:00
Coming across as a Sony VAIO on steroids, the LifeBook is a lightweight machine that has the battery life to go the distance...
Good Lightweight, great battery life...
Bad Not the most powerful of notebooks...
Bottom line Coming across as a Sony VAIO on steroids, the LifeBook is a lightweight machine that has the battery life to go the distance...
80%
zdnet.co.uk
Updated:
2014-05-24 01:52:00
Fujitsu Siemens LifeBook P7120 is a well specified sub-2kg ultraportable notebook with excellent battery life and a high-quality widescreen display. Its also admirably quiet in use and reasonably priced for its class.
Good Slim and lightweight, Bay for optical drive or second battery, Widescreen display, Good keyboard, Fingerprint recognition, Quiet in operation (no fan), Excellent battery life...
Bad Screen is very reflective...
Bottom line Fujitsu Siemens LifeBook P7120 is a well specified sub-2kg ultraportable notebook with excellent battery life and a high-quality widescreen display. Its also admirably quiet in use and reasonably priced for its class...
98%
T3.com
Updated:
2014-05-24 01:52:00
Everyones got something to hide, and if your secrets are stored on a hard disk, then you should check out this security-conscious laptop. Nestled between the two click buttons on the touch pad, youll find a small fingerprint scanner that you can us...
Good Fingerprint reader, Small size and stylish design, Battery life...
Bad Set-up process for security software...
Bottom line This slick laptop impresses with its great range of features...
100%
techradar.com
Updated:
2014-05-24 01:52:00
Fujitsu Siemens latest Lifebook is a smart black number with a slightly unusual design. Theres no mass of connectors at the rear of the unit, for instance, just curved edges and a pair of above-average speakers. The power switch and various LEDs are...
Good Crisp, clear screen, Comfortable to use, Battery life...
Bad Slow performance...
Bottom line Fujitsu Siemens latest Lifebook is a smart black number with a slightly unusual design. Theres no mass of connectors at the rear of the unit, for instance, just curved edges and a pair of above-average speakers. The power switch and various LEDs are...
90%
about.com/compute
Updated:
2014-05-24 01:52:00
Fujitsu LifeBook P71203/20/06 – Fujitsu was one the primary companies selling completely integrated ultraportable notebooks with the LifeBook P series. It has come a long way since its original release to the current P7120. The P7120 is powered by t...
80%
gcn.com
Updated:
2014-05-24 01:52:00
When looking for an ultraportable notebook, every buyer has to negotiate a thin line between “too heavy” and “not enough features.” Absolutely need an integrated optical drive? Chances are you can kiss your 3-pound weight requireme...
0%
Laptopmag.com
Updated:
2014-05-24 01:52:00
For those who spend more time on the road than in their offices, there’s the Fujitsu LifeBook P7120. This 3.2-pound ultraportable, decked out in a satin black finish (with a metallic gray base), weighs a little over three pounds yet packs in all of...
Good Extremely portable, Very long battery life, Surprisingly spacious keyboard, TPM chip and fingerprint sensor...
Bad Mediocre performance, Small touchpad buttons, Below-average Wi-Fi range...
70%
pcworld.com_techhive.com
Updated:
2014-05-24 01:52:00
Cleverly designed, stylish machine makes a fine ultraportable package. The only significant drawback is its high price.
Good Twobattery option, Powersavings button...
Bad Small screen, Slow CPU and hard drive...
Bottom line Stylish LifeBook offers impressive layout, two-battery option.
78%
trustedreviews.com
Updated:
2014-05-24 01:52:00
It's been over a year since I reviewed the Lifebook P7010 from Fujitsu-Siemens and things have moved on in leaps and bounds since then. The new model – the Lifebook P7120 – has taken the best parts of the P7010 and then had the latest in mobile technology...
80%
pcmag.com
Updated:
2014-05-24 01:52:00
To call the Fujitsu LifeBook P7120 just a plain old ultraportable notebook is a serious injustice. The P7120 takes into account everything a mobile user needs, whether theyre flying business class or commuting by train into the office. Some of the r...
Good Lightweight. Built-in dual-layer DVD burner. Hackproof hardware security. Very good battery life.
Bad Slow ULV processor. Keyboard smaller than full size.
Bottom line The Fujitsu LifeBook P7120 has everything you need in a lightweight business notebook, even if it is a miniature one...
90%