location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu STYLISTIC ST5020 Centrino / 12.1i TFT XGA / Pentium M 1 1 GHz / 2 MB SLC 80 GB 30.7 cm (12.1") 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
STYLISTIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ST
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STYLISTIC ST5020 Centrino / 12.1i TFT XGA / Pentium M 1 1 GHz / 2 MB SLC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BNL-163100-003
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu STYLISTIC ST5020 Centrino / 12.1i TFT XGA / Pentium M 1 1 GHz / 2 MB SLC 80 GB 30.7 cm (12.1") 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30.7 cm (12.1") 1024 x 768 pixels
  • - 80 GB
  • - Lithium-Ion (Li-Ion) 9 h
More>>>
Short summary description Fujitsu STYLISTIC ST5020 Centrino / 12.1i TFT XGA / Pentium M 1 1 GHz / 2 MB SLC 80 GB 30.7 cm (12.1") 0.5 GB:
This short summary of the Fujitsu STYLISTIC ST5020 Centrino / 12.1i TFT XGA / Pentium M 1 1 GHz / 2 MB SLC 80 GB 30.7 cm (12.1") 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu STYLISTIC ST5020 Centrino / 12.1i TFT XGA / Pentium M 1 1 GHz / 2 MB SLC, 30.7 cm (12.1"), 1024 x 768 pixels, 80 GB, 0.5 GB, 1.55 kg

Long summary description Fujitsu STYLISTIC ST5020 Centrino / 12.1i TFT XGA / Pentium M 1 1 GHz / 2 MB SLC 80 GB 30.7 cm (12.1") 0.5 GB:
This is an auto-generated long summary of Fujitsu STYLISTIC ST5020 Centrino / 12.1i TFT XGA / Pentium M 1 1 GHz / 2 MB SLC 80 GB 30.7 cm (12.1") 0.5 GB based on the first three specs of the first five spec groups.

Fujitsu STYLISTIC ST5020 Centrino / 12.1i TFT XGA / Pentium M 1 1 GHz / 2 MB SLC. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Internal memory: 0.5 GB. Weight: 1.55 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1024 x 768 pixels
Processor
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Internal storage capacity *
80 GB
Graphics
Maximum graphics card memory
64 MB
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
Yes
Headphone out
Yes
DC-in jack
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
9 h
Weight & dimensions
Weight
1.55 kg
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
Compatible operating systems
Microsoft Windows XP Tablet PC Edition
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g
Infrared data port
Yes
Firewire (IEEE 1394) ports
1
Modem (RJ-11) ports
1
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
VGA (D-Sub) ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:41
Uk has collected 1 expert review for Fujitsu STYLISTIC ST5020 Centrino / 12.1i TFT XGA / Pentium M 1 1 GHz / 2 MB SLC 80 GB 30.7 cm (12.1") 0.5 GB and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
about.com
Updated:
2016-11-14 20:19:41
Fujitsu ST5020D Tablet PCThe Fujitsu ST5020D Tablet PC I received for review had the Integrated Intel PRO/Wireless 2200BG (802.11b/g) which makes connecting to a Wi-Fi network quick and easy. It recognizes any available networks and once you enter th...
Good Weighs 3.5lbs, Integrated Biometric Fingerprint Reader, 12.1inch XGA TFT display with up to 180degree viewing angle.
Bad Screen protectors can peel away on corners rather easily.
Bottom line If you need a Tablet PC which provides, built-in security features ie: fingerprint recognition technology, or ease of use for connecting to any type of available network ie: WiFi, Ethernet or phone line modem; then the Fujitsu ST5020D is a well put tog...
100%