location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK C1010 Pentium III 1.2GHz 35.8 cm (14.1") 0.25 GB 20 GB ProSavage4 Windows 2000 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lifebook C1010 Pentium III 1.2GHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BEL-C1010-0638
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK C1010 Pentium III 1.2GHz 35.8 cm (14.1") 0.25 GB 20 GB ProSavage4 Windows 2000 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.2 GHz
  • - 35.8 cm (14.1") 1024 x 768 pixels 4:3
  • - 0.25 GB
  • - 20 GB DVD-ROM
  • - ProSavage4
  • - 3 h
  • - Windows 2000 Professional
Long product name Fujitsu LIFEBOOK C1010 Pentium III 1.2GHz 35.8 cm (14.1") 0.25 GB 20 GB ProSavage4 Windows 2000 Professional :
The long product name of Fujitsu LIFEBOOK C1010 Pentium III 1.2GHz 35.8 cm (14.1") 0.25 GB 20 GB ProSavage4 Windows 2000 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK C-1010 P3-1.2G 20GB 256MB 14IN DVD W2K BF (P3)
More>>>
Fujitsu LIFEBOOK C1010 Pentium III 1.2GHz 35.8 cm (14.1") 0.25 GB 20 GB ProSavage4 Windows 2000 Professional:
The official description of Fujitsu LIFEBOOK C1010 Pentium III 1.2GHz 35.8 cm (14.1") 0.25 GB 20 GB ProSavage4 Windows 2000 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The C Series is an all-purpose notebook for the casual as well as for the professional user. You will find the FDD built-in and your choice of CD, DVD or CD-RW/DVD Combo drive. There is a choice of 14” or 15” displays for maximum viewing comfort and plenty of storage power with hard drives of upto 40GB. The optional Port Replicator keeps your notebook connected to all your peripherals,in and out of the office. For leisure time entertainment we have included an IEEE 1394 port forconnection to external storage devices and video equipment. And to top it all off, you can adda wireless LAN module for flexible wireless communication.

Short summary description Fujitsu LIFEBOOK C1010 Pentium III 1.2GHz 35.8 cm (14.1") 0.25 GB 20 GB ProSavage4 Windows 2000 Professional:
This short summary of the Fujitsu LIFEBOOK C1010 Pentium III 1.2GHz 35.8 cm (14.1") 0.25 GB 20 GB ProSavage4 Windows 2000 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK C1010 Pentium III 1.2GHz, 1.2 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.25 GB, 20 GB, Windows 2000 Professional

Long summary description Fujitsu LIFEBOOK C1010 Pentium III 1.2GHz 35.8 cm (14.1") 0.25 GB 20 GB ProSavage4 Windows 2000 Professional:
This is an auto-generated long summary of Fujitsu LIFEBOOK C1010 Pentium III 1.2GHz 35.8 cm (14.1") 0.25 GB 20 GB ProSavage4 Windows 2000 Professional based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK C1010 Pentium III 1.2GHz. Processor frequency: 1.2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 20 GB, Optical drive type: DVD-ROM. Discrete graphics card model: ProSavage4. Operating system installed: Windows 2000 Professional. Weight: 2.9 kg

Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor frequency *
1.2 GHz
Memory
Internal memory *
0.25 GB
Storage
Total storage capacity *
20 GB
Optical drive type *
DVD-ROM
Graphics
Discrete graphics card model *
ProSavage4
Discrete graphics card *
Yes
Maximum graphics card memory
0.032 GB
Audio
Audio system
AC’97 codec
Number of built-in speakers
2
Optical drive
DVD read speed
8x
CD read speed
20x
Network
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type III
SmartCard slot
No
I/O ports
1 x docking connector
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Serial ports quantity
1
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 2000 Professional
Battery
Battery life (max)
3 h
Weight & dimensions
Weight *
2.9 kg
Hard drive
Diskette drive memory
1.44 MB
Other features
Infrared data port
Yes
Dimensions (WxDxH)
319 x 260 x 34 mm
Display
LCD
Battery type
8 Cell
Wake-on-Ring ready
No
TV-in port
No
Wake-on-LAN ready
No
Internal modem
Yes
Modem speed
56 Kbit/s