Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY PY Eco40A P4 3000 512MB 80GB DVD server Intel® Pentium® 4 3 GHz 0.5 GB Tower 300 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Econel 40
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PY Eco40A P4 3000 512MB 80GB DVD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BEL-831422-001
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10594
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu PRIMERGY PY Eco40A P4 3000 512MB 80GB DVD server Intel® Pentium® 4 3 GHz 0.5 GB Tower 300 W :
The short editorial description of Fujitsu PRIMERGY PY Eco40A P4 3000 512MB 80GB DVD server Intel® Pentium® 4 3 GHz 0.5 GB Tower 300 W

PY Eco40A P4 3000 512MB 80GB DVD
More>>>
Fujitsu PRIMERGY PY Eco40A P4 3000 512MB 80GB DVD server Intel® Pentium® 4 3 GHz 0.5 GB Tower 300 W:
The official marketing text of Fujitsu PRIMERGY PY Eco40A P4 3000 512MB 80GB DVD server Intel® Pentium® 4 3 GHz 0.5 GB Tower 300 W as supplied by the manufacturer

With up to four SATA hard disks and the Intel Pentium 4 processor, the PRIMERGY Econel40 provides the performance and reliability needed for running server applications economically. Like its predecessors, the PRIMERGY Econel40 has typical server features such as ECC-protected memory and RAID functionality. The PRIMERGY Econel40 offers great expandability and solid single-processor performance, without compromises.

Short summary description Fujitsu PRIMERGY PY Eco40A P4 3000 512MB 80GB DVD server Intel® Pentium® 4 3 GHz 0.5 GB Tower 300 W:
This short summary of the Fujitsu PRIMERGY PY Eco40A P4 3000 512MB 80GB DVD server Intel® Pentium® 4 3 GHz 0.5 GB Tower 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY PY Eco40A P4 3000 512MB 80GB DVD, 3 GHz, 0.5 GB, DVD-ROM, 300 W, Tower

Long summary description Fujitsu PRIMERGY PY Eco40A P4 3000 512MB 80GB DVD server Intel® Pentium® 4 3 GHz 0.5 GB Tower 300 W:
This is an auto-generated long summary of Fujitsu PRIMERGY PY Eco40A P4 3000 512MB 80GB DVD server Intel® Pentium® 4 3 GHz 0.5 GB Tower 300 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY PY Eco40A P4 3000 512MB 80GB DVD. Processor family: Intel® Pentium® 4, Processor frequency: 3 GHz. Internal memory: 0.5 GB. Optical drive type: DVD-ROM. Power supply: 300 W. Chassis type: Tower

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium® 4
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3 GHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® E7210
Processor manufacturer
The manufacturer that produced the processor.
Intel
Maximum number of SMP processors
1
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Cache internal
Actual internal (L1) cache memory.
1.024 MB
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
80 GB
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ServerView Suite
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
300 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
15 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
203 x 500 x 390 mm
Minimum system requirements
SuSE Linux 8.2, Red Hat Linux 9, Microsoft Windows 2000 Server, SuSE Linux Enterprise Server 7, SuSE Linux 8.1, Red Hat Linux 8.0, SuSE Linux Enterprise Server 8, Microsoft Windows Server 2003 Web Edition, Microsoft Windows Server 2003, Red Hat Enterprise Linux AS 2.1, Microsoft Windows Small Business Server 2003, Microsoft Windows Small Business Server
Recommended operating temperature range (T-T)
10 - 35 °C
I/O ports
An interface on a device to which you can connect another device.
1 x parallel - IEEE 1284 (EPP/ECP) - 25 pin D-Sub (DB-25) 2 x serial - RS-232C - 9 pin D-Sub (DB-9) 1 x keyboard - generic - 6 pin mini-DIN (PS/2 style) 1 x mouse - generic - 6 pin mini-DIN (PS/2 style) 3 x Hi-Speed USB - 4 PIN USB Type A 1 x network - Ethernet 10Base-T/100Base-TX/1000Base-T - RJ-45 1 x display / video - VGA - 15 pin HD D-Sub (HD-15)
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Storage drive type
Serial ATA-150
DVD interface type
IDE
Customer service details