Fujitsu logo

Fujitsu SCENIC P320 P4 3GHZ Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 80 GB Micro Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14594
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu SCENIC P320 P4 3GHZ Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 80 GB Micro Tower PC:

Fujitsu SCENIC P320 P4 3GHZ, 1.73 GHz, Intel® Pentium® 4, 530, 0.5 GB, DDR-SDRAM, 80 GB

Long summary description Fujitsu SCENIC P320 P4 3GHZ Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 80 GB Micro Tower PC:

Fujitsu SCENIC P320 P4 3GHZ. Processor frequency: 1.73 GHz, Processor family: Intel® Pentium® 4, Processor model: 530. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Power supply: 260 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.