Fujitsu logo

Fujitsu SCENIC W600 P4 3200 512MB 80GB WXPP Intel® Pentium® 4 0.5 GB DDR-SDRAM NVIDIA GeForce FX 5600 Mini Tower PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13063
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCENIC W600 P4 3200 512MB 80GB WXPP Intel® Pentium® 4 0.5 GB DDR-SDRAM NVIDIA GeForce FX 5600 Mini Tower PC:

Fujitsu SCENIC W600 P4 3200 512MB 80GB WXPP, 3.2 GHz, Intel® Pentium® 4, 0.5 GB, DDR-SDRAM, 80 GB, DVD±RW

Long summary description Fujitsu SCENIC W600 P4 3200 512MB 80GB WXPP Intel® Pentium® 4 0.5 GB DDR-SDRAM NVIDIA GeForce FX 5600 Mini Tower PC:

Fujitsu SCENIC W600 P4 3200 512MB 80GB WXPP. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce FX 5600. Chassis type: Mini Tower. Product type: PC. Weight: 16 kg

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.