location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS M420 P4 3.0GHZ Intel® Pentium® 4 Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CELSIUS M420 P4 3.0GHZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BEL-665215-002
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 16:30:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu CELSIUS M420 P4 3.0GHZ Intel® Pentium® 4 Workstation :
The long product name of Fujitsu CELSIUS M420 P4 3.0GHZ Intel® Pentium® 4 Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CELSIUS M420 P4 3.0GHZ 1GB 120GB NVIDIA DVD+R +RW WXP UK (P4)
More>>>
Fujitsu CELSIUS M420 P4 3.0GHZ Intel® Pentium® 4 Workstation:
The official description of Fujitsu CELSIUS M420 P4 3.0GHZ Intel® Pentium® 4 Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CELSIUS workstations are equipped with the very latest technology and system components to deliver high-end performance. They are the ideal hardware choice for business segments like CAD, CAE, mechanical design, simulation, virtual reality, visualization, digital content creation, and finance. CELSIUS are certified for a huge variety of software applications,guaranteeing you optimum performance whatever your preferred software solution.
If you need more power and more expandability than an entry-level workstation can offer,opt for the mid-range workstation CELSIUS M420.
Performance
- Latest processor technology,Intel® Pentium® 4 processor up to 3.40 GHz, Hyper-Threading technology for virtual multiprocessing.
- Max. 4.0 GB DDR-SDRAM for memory demanding applications.
- AGP 8x Pro 50 to deliver enough energy to accommodate even the most powerful
graphics subsystems.
- Optional SCSI controller with 10k and 15k rpm hard disk drives for high speed
storage access.
-RAID (0) support for SCSI disks for high speed storage.
Reliability
-guaranteeing high quality, reliability and stability.
- Features to enhance reliability, like ECC memory and RAID (1) for your mission
critical applications.
- Your choice of supply for on-time and tailored delivery: value4you, made4you.
- Warranty, service, and spare part supply to suit your individual needs.
- Certification of all relevant workstation applications to ensure ISV support.
Security
- Secure access and protection for your business critical data.
-Integrated SmartCard reader optional.
- SecureIT: software suite for easy integration into your IT environment.
Manageability
-Easy and remote administration with DeskView client management.
- Microsoft Windows XP Professional optionally preinstalled.
- Certification for Linux (RedHat, SuSE) on request.
Ergonomics
- Convenient front access to USB, audio, and SmartCard reader.
-Optimized cooling to ensure lowest possible noise emission.
-Specially tuned graphics driver for best image quality and performance.
- Status display for your information 􀂃 Reduced downtime with service-friendly
cabinet and easy component access (EasyChange and FlexyBay).
- Blue Angel Award for low energy consumption and recyclability.
Environment
- Design guidelines for eco-friendly products in respect to material and recycling.
- Environmentally friendly product and ISO14001 certified manufacturing:no dangerous waste during production, lead-free printed circuit board (PCB) and
soldering process, significant reduction of lead and halogens to a minimum.

Short summary description Fujitsu CELSIUS M420 P4 3.0GHZ Intel® Pentium® 4 Workstation:
This short summary of the Fujitsu CELSIUS M420 P4 3.0GHZ Intel® Pentium® 4 Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS M420 P4 3.0GHZ, Intel® Pentium® 4

Long summary description Fujitsu CELSIUS M420 P4 3.0GHZ Intel® Pentium® 4 Workstation:
This is an auto-generated long summary of Fujitsu CELSIUS M420 P4 3.0GHZ Intel® Pentium® 4 Workstation based on the first three specs of the first five spec groups.

Fujitsu CELSIUS M420 P4 3.0GHZ. Processor family: Intel® Pentium® 4. Product type: Workstation

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Performance
Product type *
Workstation
Software
Compatible operating systems
Microsoft Windows XP
Brand Image Product code Product Stock Price from
Fujitsu CELSIUS M420 P4HT-3.0GHZ ; Intel® Pentium® 4 0.5 GB DDR-SDRAM Workstation Fujitsu CELSIUS M420 P4HT-3.0GHZ ; Intel® Pentium® 4 0.5 GB DDR-SDRAM Workstation
(show image)
LKN:BEL-665215-009 CELSIUS M420 P4HT-3.0GHZ ; 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB QFX 1100 128MB 2HEAD DVD+RW 160GB X Intel® Pentium® 4 DDR-SDRAM Workstation Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB QFX 1100 128MB 2HEAD DVD+RW 160GB X Intel® Pentium® 4 DDR-SDRAM Workstation
(show image)
LKN:NDL-665215-008 FS CELSIUS M420 P4-H 3,4E 1MB 1GB QFX 1100 128MB 2HEAD DVD+RW 160GB X 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q580 XGL 64MB 2HEAD DVD+RW 160GB SX Intel® Pentium® 4 DDR-SDRAM Workstation Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q580 XGL 64MB 2HEAD DVD+RW 160GB SX Intel® Pentium® 4 DDR-SDRAM Workstation
(show image)
LKN:NDL-665215-005 FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q580 XGL 64MB 2HEAD DVD+RW 160GB SX 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q980 XGL 128MB 2HEAD DVD+RW 160GB X Intel® Pentium® 4 DDR-SDRAM Workstation Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q980 XGL 128MB 2HEAD DVD+RW 160GB X Intel® Pentium® 4 DDR-SDRAM Workstation
(show image)
LKN:NDL-665215-006 FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q980 XGL 128MB 2HEAD DVD+RW 160GB X 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu CELSIUSM420 /P4 3.4E HT 875P 1GB(DDR SDRAM) NVIDIA QuadroFX5200 64MBDu Intel® Pentium® 4 DDR-SDRAM Workstation Fujitsu CELSIUSM420 /P4 3.4E HT 875P 1GB(DDR SDRAM) NVIDIA QuadroFX5200 64MBDu Intel® Pentium® 4 DDR-SDRAM Workstation
(show image)
LKN:NDL-665215-007 CELSIUSM420 /P4 3.4E HT 875P 1GB(DDR SDRAM) NVIDIA QuadroFX5200 64MBDu 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB QFX 3000 256MB 2HEAD DVD+RW 160GB X Intel® Pentium® 4 DDR-SDRAM Workstation Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB QFX 3000 256MB 2HEAD DVD+RW 160GB X Intel® Pentium® 4 DDR-SDRAM Workstation
(show image)
LKN:NDL-665215-009 FS CELSIUS M420 P4-H 3,4E 1MB 1GB QFX 3000 256MB 2HEAD DVD+RW 160GB X 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu CELSIUS M420 P4 2800 512MB 80GB WXP Intel® Pentium® 4 0.5 GB DDR-SDRAM Workstation Fujitsu CELSIUS M420 P4 2800 512MB 80GB WXP Intel® Pentium® 4 0.5 GB DDR-SDRAM Workstation
(show image)
LKN:BEL-665215-005 CELSIUS M420 P4 2800 512MB 80GB WXP 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu CELSIUS M420 P4 3000 1GB 160GB WXP Intel® Pentium® 4 DDR-SDRAM Workstation Fujitsu CELSIUS M420 P4 3000 1GB 160GB WXP Intel® Pentium® 4 DDR-SDRAM Workstation
(show image)
LKN:BEL-665215-006 CELSIUS M420 P4 3000 1GB 160GB WXP 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu CELSIUS M420 P4 2660 512MB 120GB WXP Intel® Pentium® 4 0.5 GB DDR-SDRAM Workstation Fujitsu CELSIUS M420 P4 2660 512MB 120GB WXP Intel® Pentium® 4 0.5 GB DDR-SDRAM Workstation
(show image)
LKN:BEL-665215-001 CELSIUS M420 P4 2660 512MB 120GB WXP 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu CELSIUS M420 P4-3.2G Intel® Pentium® 4 1 GB DDR-SDRAM Workstation Fujitsu CELSIUS M420 P4-3.2G Intel® Pentium® 4 1 GB DDR-SDRAM Workstation
(show image)
LKN:NDL-665215-001 CELSIUS M420 P4-3.2G 0.00
(excl. VAT)
0 (incl. VAT)