Fujitsu logo

Fujitsu LIFEBOOK T4010 PM-1.8G 80 GB 30.7 cm (12.1") 0.5 GB

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36893
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu LIFEBOOK T4010 PM-1.8G 80 GB 30.7 cm (12.1") 0.5 GB:

Fujitsu LIFEBOOK T4010 PM-1.8G, 30.7 cm (12.1"), 1024 x 768 pixels, 80 GB, 0.5 GB, 1.8 GHz, 2 kg

Long summary description Fujitsu LIFEBOOK T4010 PM-1.8G 80 GB 30.7 cm (12.1") 0.5 GB:

Fujitsu LIFEBOOK T4010 PM-1.8G. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor frequency: 1.8 GHz. Internal memory: 0.5 GB. Weight: 2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.