Fujitsu logo

Fujitsu LIFEBOOK P7010 PM718 512MB 80GB QW 26.9 cm (10.6") 0.5 GB DDR-SDRAM Intel® 855GME

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37148
Info modified on:
01 Dec 2020, 16:27:13
Short summary description Fujitsu LIFEBOOK P7010 PM718 512MB 80GB QW 26.9 cm (10.6") 0.5 GB DDR-SDRAM Intel® 855GME:

Fujitsu LIFEBOOK P7010 PM718 512MB 80GB QW, 1.3 GHz, 26.9 cm (10.6"), 1280 x 768 pixels, 0.5 GB, DDR-SDRAM, 80 GB

Long summary description Fujitsu LIFEBOOK P7010 PM718 512MB 80GB QW 26.9 cm (10.6") 0.5 GB DDR-SDRAM Intel® 855GME:

Fujitsu LIFEBOOK P7010 PM718 512MB 80GB QW. Processor frequency: 1.3 GHz. Display diagonal: 26.9 cm (10.6"), Display resolution: 1280 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® 855GME. Weight: 1.3 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.