Fujitsu LIFEBOOK LB E8010 15 SXGA+ INT GFX 1.7G, 1.7 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 0.5 GB, 60 GB
Fujitsu LIFEBOOK LB E8010 15 SXGA+ INT GFX 1.7G. Processor frequency: 1.7 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Weight: 3 kg