Fujitsu logo

Fujitsu STYLISTIC ST5011 Cent1000 512MB 80GB 26.4 cm (10.4") 0.5 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36761
Info modified on:
24 Mar 2022, 10:00:07
Short summary description Fujitsu STYLISTIC ST5011 Cent1000 512MB 80GB 26.4 cm (10.4") 0.5 GB:

Fujitsu STYLISTIC ST5011 Cent1000 512MB 80GB, 26.4 cm (10.4"), 1024 x 768 pixels, 80 GB, 0.5 GB, 1 GHz, 1.54 kg

Long summary description Fujitsu STYLISTIC ST5011 Cent1000 512MB 80GB 26.4 cm (10.4") 0.5 GB:

Fujitsu STYLISTIC ST5011 Cent1000 512MB 80GB. Display diagonal: 26.4 cm (10.4"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor frequency: 1 GHz. Internal memory: 0.5 GB. Weight: 1.54 kg

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.