Fujitsu logo

Fujitsu LIFEBOOK S7010 Cent1700 512MB 60GB WXP 35.8 cm (14.1") 0.5 GB

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31701
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu LIFEBOOK S7010 Cent1700 512MB 60GB WXP 35.8 cm (14.1") 0.5 GB:

Fujitsu LIFEBOOK S7010 Cent1700 512MB 60GB WXP, 1.7 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description Fujitsu LIFEBOOK S7010 Cent1700 512MB 60GB WXP 35.8 cm (14.1") 0.5 GB:

Fujitsu LIFEBOOK S7010 Cent1700 512MB 60GB WXP. Processor frequency: 1.7 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Weight: 1.75 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.