- - Laptop Clamshell White
- - Intel® Core™ i5 i5-3230M 2.6 GHz
- - 35.6 cm (14") 1366 x 768 pixels LED backlight 16:9
- - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
- - 750 GB HDD DVD Super Multi
- - NVIDIA® GeForce® GT 640M LE 2 GB Intel® HD Graphics 4000
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
- - Lithium-Ion (Li-Ion) 63 Wh 7.2 h 100 W
- - Windows 8
14" (1366 x 768, LED), Intel Core i5-3230M , 4GB (DDR3), 750GB (HDD), NVIDIA Geforce GT 640M (2GB), Windows 8, DVD Super Multi, 802.11 b/g/n, Bluetooth 4.0, 4 x USB 3.0, 1 x VGA, 1 x LAN, 1 x HDMI, 2.18 kg
Premium Processor
The LIFEBOOK LH772 is driven by the 3rd Generation Intel® Core™ Processor, i7 Quad Core (35W) with the Intel® Chief River Platform.
Exceptional Graphics
Each LH772 device comes with a full-flat HD LCD Screen supported by the NVIDIA® Graphics card with a 2GB VRAM for ultimate enjoyment of image and video viewing.
Definitions in Sound
Appreciate sound like never before. The ONKYO® Box Speakers give exceptional clarity to sounds. With the sound system which adopt DTS UltraPC II Plus™, it minimises sound interference while enabling a vast distinction in audio pleasure, from acoustic music to explosive sound effects.
The Innovative face sense utility
The new Face Sense Utility, a software that enables the built-in HD camera to detect user presence and intelligently pauses or stops application or activities on the laptop when users are away from the laptop.
Outstanding chasis
The LH772 is housed in 3 urban colours of Shiny Black, Urban White and Cosmos Pink. The laptop is encased with full-size dichromatic keys and number pad for convenient and comfortable typing.
Optimum Ventilation efficiency
The Japan patented technology dust filter is crafted to prevent dust and grime clogging within the device's heat sink whilst maintaining total ventilation to isolate heat.
Fujitsu LIFEBOOK LH772, Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB
Fujitsu LIFEBOOK LH772. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: White