Fujitsu logo

Fujitsu ESPRIMO P2520 + Microsoft Office Small Business 2007 Intel® Core™2 Duo E4500 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22200
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO P2520 + Microsoft Office Small Business 2007 Intel® Core™2 Duo E4500 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC:

Fujitsu ESPRIMO P2520 + Microsoft Office Small Business 2007, 2.2 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD±RW, Windows Vista Business

Long summary description Fujitsu ESPRIMO P2520 + Microsoft Office Small Business 2007 Intel® Core™2 Duo E4500 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC:

Fujitsu ESPRIMO P2520 + Microsoft Office Small Business 2007. Processor frequency: 2.2 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4500. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.