Fujitsu logo

Fujitsu CELSIUS W360 2 GB Workstation

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25189
Info modified on:
19 Mar 2021, 15:59:38
Short summary description Fujitsu CELSIUS W360 2 GB Workstation:

Fujitsu CELSIUS W360, 2.66 GHz, 2 GB

Long summary description Fujitsu CELSIUS W360 2 GB Workstation:

Fujitsu CELSIUS W360. Processor frequency: 2.66 GHz. Internal memory: 2 GB. Product type: Workstation. Weight: 16 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.