location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Lifebook P1610 Intel® Core™ Solo Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lifebook P1610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HOT:LB-P1610-27PL?LOOX
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Lifebook P1610 Intel® Core™ Solo Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel)
  • - Intel® Core™ Solo 1.2 GHz
  • - Touchscreen 22.6 cm (8.9") 1280 x 768 pixels 5:3
  • - 1 GB 533 MHz
  • - 1000 Mbit/s Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 4.5 h
  • - Windows Vista Business
Long product name Fujitsu Lifebook P1610 Intel® Core™ Solo Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows Vista Business :
The long product name of Fujitsu Lifebook P1610 Intel® Core™ Solo Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core Solo 1.2 GHz, 8.9" TFT WXGA (1280 x 768), RAM 1 GB , HDD 60 GB, Intel 950GMA, Gigabit LAN, IEEE 802.11a/b/g, Modem, Microsoft Windows Vista Business PL
More>>>
Fujitsu Lifebook P1610 Intel® Core™ Solo Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows Vista Business:
The official description of Fujitsu Lifebook P1610 Intel® Core™ Solo Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work is heavy enough
The LIFEBOOK P Series is a fully featured notebook and a powerful Tablet PC in one unit. Weighing less than 1 kg the LIFEBOOK P1620 is the perfect companion weather you are traveling by car, by train or by airplane. With optional embedded UMTS you don’t have to care about hotspots and you can get in touch with your business wherever you are. Reap the benefits of great mobility and high flexibility and enjoy envious views from everyone.

Short summary description Fujitsu Lifebook P1610 Intel® Core™ Solo Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows Vista Business:
This short summary of the Fujitsu Lifebook P1610 Intel® Core™ Solo Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Lifebook P1610, Intel® Core™ Solo, 1.2 GHz, 22.6 cm (8.9"), 1280 x 768 pixels, 1 GB, Windows Vista Business

Long summary description Fujitsu Lifebook P1610 Intel® Core™ Solo Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows Vista Business:
This is an auto-generated long summary of Fujitsu Lifebook P1610 Intel® Core™ Solo Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows Vista Business based on the first three specs of the first five spec groups.

Fujitsu Lifebook P1610. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ Solo, Processor frequency: 1.2 GHz. Display diagonal: 22.6 cm (8.9"), Display resolution: 1280 x 768 pixels, Touchscreen. Internal memory: 1 GB. Operating system installed: Windows Vista Business. Weight: 1 kg

Design
Product type *
Hybrid (2-in-1)
Form factor *
Convertible (Swivel)
Display
Display diagonal *
22.6 cm (8.9")
Display resolution *
1280 x 768 pixels
Touchscreen *
Yes
HD type
Not supported
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Solo
Processor frequency *
1.2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
1 GB
Memory clock speed
533 MHz
Maximum internal memory *
2 GB
Storage
HDD capacity
60 GB
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Maximum graphics card memory
0.224 GB
Audio
Audio system
STAC9228
Built-in microphone
Yes
Network
Networking features
Gigabit Ethernet, WLAN, Bluetooth
Ethernet LAN data rates
1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
Performance
GPS (satellite)
No
Software
Operating system installed *
Windows Vista Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery life (max)
4.5 h
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Width
232 mm
Depth
167 mm
Height
37 mm
Weight *
1 kg
Other features
Wireless technology
IEEE 802.11a/b/g
Display
TFT
Power requirements
120/230V, 50/60Hz
Compatible operating systems
Microsoft Windows XP Professional PL
HDD user password
Yes
Graphics card
GMA 950
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:08:53
Uk has collected 20 expert reviews for Fujitsu Lifebook P1610 Intel® Core™ Solo Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows Vista Business and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
zdnet.co.uk
Updated:
2011-09-26 10:08:52
Although the LifeBook P1610s screen is small, its keyboard cramped and it lacks an optical drive, this ultraportable convertible Tablet PC delivers much more than any UMPC of similar footprint and weight.
Good Small and lightweight, Integrated fingerprint reader, Passive touchscreen...
Bad Only two USB ports, Cramped keyboard, No integrated optical drive, Expensive...
Bottom line Although the LifeBook P1610s screen is small, its keyboard cramped and it lacks an optical drive, this ultraportable convertible Tablet PC delivers much more than any UMPC of similar footprint and weight...
75%
theregister.co.uk
Updated:
2011-09-26 10:08:53
Its built to be lightweight and portable, and though it may be petite on the outside its not short on the features front. The P1610 is also a tablet PC, so you can swing the screen around and fold it back down flat. With a size of just 23.2 x 16.7 x...
Bottom line While the P1610 isnt going to win any performance awards, its up to the job of everyday tasks. What it lacks in power it easily compensates for in portability. The keyboard is a little on the small side, but other than that its a very usable machin...
80%
techradar.com
Updated:
2011-09-26 10:08:53
Tablet PCs havent set the consumer world alight, but in business and education circuits theyve become something of a mainstay. After all, while the average person may not need to brainstorm or collaborate with others, Tablet PCs allow you to do this...
Good HSDPA support, Highly portable...
Bad Disappointing battery life, Only mid-range processing power...
Bottom line Tablet PCs havent set the consumer world alight, but in business and education circuits theyve become something of a mainstay. After all, while the average person may not need to brainstorm or collaborate with others, Tablet PCs allow you to do this...
80%
pocket-lint.com
Updated:
2011-09-26 10:08:53
Can Fujitsu Siemens make the Tablet PC useful?...
Good Small, light...
Bad Not that powerful, poor battery life...
Bottom line It’s the smallest Tablet PC to-date but that means compromises in performance and battery life have been made...
70%
Zdnet.com.au
Updated:
2011-11-04 14:54:04
The Fujitsu Lifebook P1610 Tablet PC is a pint-sized tablet notebook which can handle a full range of applications, albeit at less than stunning operational speeds. Test ProcedurePCMark2005, 3DMark06, Cinebench 9.5, and Sandra Pro provide us with our h...
Good One of the most usable and powerful ultraportables, Portable and compact, Excellent touch screen...
Bad Gets hot during operation, Typically small keyboard, Low battery life...
Bottom line Need a convertible tablet thats portable and works well? You cant go past Fujitsus nifty little P1610.
78%
goodgearguide.com.au
Updated:
2011-11-04 14:54:04
Its rare to find a notebook as versatile as the LifeBook P1610. There are certainly compromises to be made for its tiny frame and convertible design, but if blistering performance isnt essential, the P1610 is well worth a look.
Good Convertible form factor, compact, lightweight, fingerprint scanner...
Bad Cramped keyboard, poor battery life, squint-inducing resolution The Final Word Its rare to find a notebook as versatile as the LifeBook P1610. There are certainly compromises to be made for its tiny frame and convertible design, but if blistering perf...
Bottom line Its rare to find a notebook as versatile as the LifeBook P1610. There are certainly compromises to be made for its tiny frame and convertible design, but if blistering performance isnt essential, the P1610 is well worth a look.
70%
stuff.tv
Updated:
2014-04-10 01:37:34
From a distance the P1610 looks like a fairly standard Lifebook laptop. But get closer, and you suddenly realise it’s tiny. Not as small as some UMPCs, but with an 8.9inch touch-screen display that can be folded back through 180 degrees to make the...
Good Compact, but with a keyboard. Great twist screen. Good battery life...
Bad Lacks power for serious processing. Pricey...
Bottom line Its decent screen and usable keyboard gives the P1610 an edge over the UMPC clan, but it’s underpowered compared to other ultra-slim laptops...
80%
stuff.tv
Updated:
2011-09-26 10:08:52
From a distance the P1610 looks like a fairly standard Lifebook laptop. But get closer, and you suddenly realise it’s tiny. Not as small as some UMPCs, but with an 8.9inch touch-screen display that can be folded back through 180 degrees to make the...
Good Compact, but with a keyboard. Great twist screen. Good battery life...
Bad Lacks power for serious processing. Pricey...
Bottom line Its decent screen and usable keyboard gives the P1610 an edge over the UMPC clan, but it’s underpowered compared to other ultra-slim laptops...
80%
trustedreviews.com
Updated:
2011-09-26 10:08:52
Despite being around for what seems like an age, the Tablet PC format is still something of a niche product. Business users find a use for them, but consumers – not unreasonably – see the extra functionality as an expensive luxury. Another regular complai...
80%
slashgear.com
Updated:
2011-09-26 10:08:52
The ultraportable MacBook some were hoping for didn’t arrive at WWDC, so it seems a good time to look at options for the mobile user who prizes portability above all else. Fujitsu Siemens’ P1610, despite its age - it was announced in November...
0%
v3.co.uk
Updated:
2011-09-26 10:08:53
A truly portable tablet PC, but one thats dogged by poor battery life...
60%
Laptopmag.com
Updated:
2011-09-26 10:08:53
Proud road warriors arent used to having their mobile gear called "cute" by passersby. Yet that is exactly what we heard when we took the new Fujitsu LifeBook P1610 out for a spin. As with any super ultraportable, this itsy-bitsy Tablet makes some sac...
Good Very light and portable, Good performance, Usable Tablet functionality, Decent voice recording...
Bad Insecure lid latch, Resolution too high for the screen size, No touchpad...
80%