location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 160GB 5400rpm SATA 2.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
160GB 5400rpm SATA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HIT:HTS545016B9A300
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu 160GB 5400rpm SATA 2.5" Serial ATA :
The long product name of Fujitsu 160GB 5400rpm SATA 2.5" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

160GB 5400rpm SATA hard disk drive
More>>>
Fujitsu 160GB 5400rpm SATA 2.5" Serial ATA:
The official description of Fujitsu 160GB 5400rpm SATA 2.5" Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu offers a full line of Hard Drives and Solid State Drives for all your computer needs. Know your computer is in good hands with our performance tested and quality assured. Each drive is simple to setup and easy to use. Strap one in today and equip your computer with the hard drives more and more businesses trust.

Short summary description Fujitsu 160GB 5400rpm SATA 2.5" Serial ATA:
This short summary of the Fujitsu 160GB 5400rpm SATA 2.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 160GB 5400rpm SATA, 2.5", 160 GB, 5400 RPM

Long summary description Fujitsu 160GB 5400rpm SATA 2.5" Serial ATA:
This is an auto-generated long summary of Fujitsu 160GB 5400rpm SATA 2.5" Serial ATA based on the first three specs of the first five spec groups.

Fujitsu 160GB 5400rpm SATA. HDD size: 2.5", HDD capacity: 160 GB, HDD speed: 5400 RPM

Features
HDD size *
2.5"
HDD capacity *
160 GB
HDD speed *
5400 RPM
Interface *
Serial ATA
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Power
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
5 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Other features
Internal
Yes
Number of products included
1 pc(s)