Fujitsu logo

Fujitsu PRIMERGY RX100 S5 server 292 GB Rack (1U) Intel® Xeon® 3000 Sequence X3210 2.13 GHz 4 GB DDR2-SDRAM 350 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13489
Info modified on:
19 Jul 2024, 20:11:52
Short summary description Fujitsu PRIMERGY RX100 S5 server 292 GB Rack (1U) Intel® Xeon® 3000 Sequence X3210 2.13 GHz 4 GB DDR2-SDRAM 350 W:

Fujitsu PRIMERGY RX100 S5, 2.13 GHz, X3210, 4 GB, DDR2-SDRAM, 292 GB, Rack (1U)

Long summary description Fujitsu PRIMERGY RX100 S5 server 292 GB Rack (1U) Intel® Xeon® 3000 Sequence X3210 2.13 GHz 4 GB DDR2-SDRAM 350 W:

Fujitsu PRIMERGY RX100 S5. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.13 GHz, Processor model: X3210. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 292 GB, HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD-RW. Power supply: 350 W. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.