Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu FUJ:CP474615-XX Docking connector QWERTY English White keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FUJ:CP474615-XX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FUJ:CP474615-XX
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15288
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 09 Dec 2017 15:32:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu FUJ:CP474615-XX Docking connector QWERTY English White keyboard :
The short editorial description of Fujitsu FUJ:CP474615-XX Docking connector QWERTY English White keyboard

Keyboard (UK) White
More>>>

Fujitsu FUJ:CP474615-XX Docking connector QWERTY English White keyboard:
The official marketing text of Fujitsu FUJ:CP474615-XX Docking connector QWERTY English White keyboard as supplied by the manufacturer
Fujitsu Component manufactures desktop and laptop keyboards. Our keyboards have been designed and developed to provide solutions for various requirements. The Fujitsu patented technology is based on the ‘gear-link’ switch, which provides a reliable, positive key switch feeling whatever the size.

Fujitsu can provide alternatives in form factor, size and specification to accommodate multiple environments. The keyboards can be printed in over 20 different languages, customizable with your logo; the various combinations of shapes, sizes and colors are endless.

Individuals who have purchased a Fujitsu keyboard through the retail channel should contact their point of sales for technical support.
Short summary description Fujitsu FUJ:CP474615-XX Docking connector QWERTY English White keyboard:
This short summary of the Fujitsu FUJ:CP474615-XX Docking connector QWERTY English White keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu FUJ:CP474615-XX, Standard, docking connector, QWERTY, White
Long summary description Fujitsu FUJ:CP474615-XX Docking connector QWERTY English White keyboard :

Fujitsu FUJ:CP474615-XX. Keyboard form factor: Standard, Keyboard style: Straight, Device interface: docking connector, Keyboard layout: QWERTY, Recommended usage: Office. Colour of product: White

This is an auto-generated long summary of Fujitsu FUJ:CP474615-XX Docking connector QWERTY English White keyboard based on the first three specs of the first five spec groups.
Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
docking connector
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Office
Keyboard layout *
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Keyboard language *
The letters which are marked on the keys for convenience of the keyboard usage with specific language.
English
Purpose *
What the product is used for.
Notebook
Keyboard form factor *
Keyboard size, e.g. standard, mini.
Standard
Keyboard style *
The style of the keyboard e.g. straight, curved.
Straight
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Backlight *
Product has a built-in light source for its illuminating.
No
Internal
The product is built in.
Yes
Mouse
Mouse included *
A mouse is included with this product.
No
Other features
Compatibility
The other products, software and hardware this product can be used with.
Lifebook E 751, Lifebook S 761, Lifebook S 751, Lifebook S 781, Lifebook S 760
Built-in touchpad
No
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
X