Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 2TB 7200 rpm SATA 2000GB Serial ATA internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2TB 7200 rpm SATA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FTS:ETMNT2HU-L
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4053026657587
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13303
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 14 Dec 2017 19:13:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu 2TB 7200 rpm SATA 2000GB Serial ATA internal hard drive :
The short editorial description of Fujitsu 2TB 7200 rpm SATA 2000GB Serial ATA internal hard drive

2TB 7200 rpm SATA hard disk drive
More>>>

Fujitsu 2TB 7200 rpm SATA 2000GB Serial ATA internal hard drive:
The official marketing text of Fujitsu 2TB 7200 rpm SATA 2000GB Serial ATA internal hard drive as supplied by the manufacturer
Fujitsu offers a full line of Hard Drives for all your computer needs. Know your computer is in good hands with our performance tested and quality assured in both the popular IDE and SATA designed formats. Each drive is simple to setup and easy to use. Strap one in today and equip your computer with the hard drives more and more businesses trust.
Short summary description Fujitsu 2TB 7200 rpm SATA 2000GB Serial ATA internal hard drive:
This short summary of the Fujitsu 2TB 7200 rpm SATA 2000GB Serial ATA internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu 2TB 7200 rpm SATA, 2000 GB, 7200 RPM, Serial ATA
Long summary description Fujitsu 2TB 7200 rpm SATA 2000GB Serial ATA internal hard drive :

Fujitsu 2TB 7200 rpm SATA. Hard drive capacity: 2000 GB, Hard drive speed: 7200 RPM, Hard drive interface: Serial ATA

This is an auto-generated long summary of Fujitsu 2TB 7200 rpm SATA 2000GB Serial ATA internal hard drive based on the first three specs of the first five spec groups.
Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
2000 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Component for *
What this product is used as a part of (component for).
Server/workstation
Compatible products
Other products that can be used with this product.
ETERNUS DX4xx
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Other features
Internal
The product is built in.
Yes
Number of products included
The number of products that are included in the package.
1 pc(s)
Country Distributor
Deutschland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X