Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 300GB 2.5" 10000 rpm SAS 2.5"

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300GB 2.5" 10000 rpm SAS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FTS:ETLSA3HBG
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6671
This statistic is based on the 95124 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92934 free Open Icecat users.
Info modified on: 04 Jan 2019 09:43:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu 300GB 2.5" 10000 rpm SAS 2.5" :
The short editorial description of Fujitsu 300GB 2.5" 10000 rpm SAS 2.5"

300GB 2.5" 10000 rpm SAS HDD
More>>>
Fujitsu 300GB 2.5" 10000 rpm SAS 2.5":
The official marketing text of Fujitsu 300GB 2.5" 10000 rpm SAS 2.5" as supplied by the manufacturer

Fujitsu provides the ideal upgrade option for your servers and storage environments. By offering an affordable and reliable storage solution that maximizes your computing capabilities with a seamless storage expansion, Fujitsu lowers your IT costs with high quality standardized components that significantly reduce any maintenance and support costs.

Short summary description Fujitsu 300GB 2.5" 10000 rpm SAS 2.5":
This short summary of the Fujitsu 300GB 2.5" 10000 rpm SAS 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 300GB 2.5" 10000 rpm SAS, 2.5", 300 GB, 10000 RPM

Long summary description Fujitsu 300GB 2.5" 10000 rpm SAS 2.5":
This is an auto-generated long summary of Fujitsu 300GB 2.5" 10000 rpm SAS 2.5" based on the first three specs of the first five spec groups.

Fujitsu 300GB 2.5" 10000 rpm SAS. HDD size: 2.5", HDD capacity: 300 GB, HDD speed: 10000 RPM

Features
HDD size *
The amount of data that the hard drive can store.
2.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
300 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
SAS
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Compatible products
Other products that can be used with this product.
Fujitsu ET DX
Power
Operating voltage
Defines the range of operating voltages available
5 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Internal
The product is built in.
Yes
Number of products included
The number of products that are included in the package.
1 pc(s)