location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Service Pack, 3Y, On-Site 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Service Pack, 3Y, On-Site
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:GD3S60Z00CHU01
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Service Pack, 3Y, On-Site 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - On-site
  • - 3 year(s)
  • - Service time (hours x days): 9x5
  • - Response time: 4 h
Long product name Fujitsu Service Pack, 3Y, On-Site 3 year(s) :
The long product name of Fujitsu Service Pack, 3Y, On-Site 3 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Service Pack, 3 Years, On-Site Service, 4h Reaction Time, 5x9, f/ ESPRIMO P400, E400
More>>>
Fujitsu Service Pack, 3Y, On-Site 3 year(s):
The official description of Fujitsu Service Pack, 3Y, On-Site 3 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With Fujitsu ServicePack / Contract Hardware Fujitsu guarantees the operation of your IT systems according to agreed service levels. When it comes to product availability, you can choose the response or recovery times appropriate for your enterprise from the various options offered.

ServicePacks are warranty extensions at a fixed price to be paid up front and with a defined period of validity. ServiceContracts can be concluded at any time to ensure optimal service for the lifetime of a Fujitsu product, with payments due at regular time intervals.

OFFERING
ServicePack / Contract Hardware covers the elimination of hardware defects either through repair or replacement. Depending on the hardware, the service is provided either on-site or off-site. Several ServicePack / Contract variants are available offering different service times, response times and recovery times.
- Service time: 5x9 hours to 7x24 hours.
- Arrival on-site: second business day up to 4 hours.
- Recovery time: next business day up to 4 hours.

BENEFITS
- The right level of availability for hardware.
- Remote services, on-site services or off-site repair.
- Flexible and transparent pricing without hidden costs.
- Smooth IT operations right from the start with the shortest possible downtimes.
- Freedom for your internal IT specialists to concentrate on their core business.
- Different ServicePacks / Contracts tailored to your needs.

PROOF POINTS
- Fujitsu is the world's third-largest IT service provider and can offer first-class global service processes.
- ITIL-based service management.
- Immediate availability of service information about IT systems from a central knowledge base.

Short summary description Fujitsu Service Pack, 3Y, On-Site 3 year(s):
This short summary of the Fujitsu Service Pack, 3Y, On-Site 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Service Pack, 3Y, On-Site, 3 year(s), On-site, 9x5

Long summary description Fujitsu Service Pack, 3Y, On-Site 3 year(s):
This is an auto-generated long summary of Fujitsu Service Pack, 3Y, On-Site 3 year(s) based on the first three specs of the first five spec groups.

Fujitsu Service Pack, 3Y, On-Site. Number of years: 3 year(s), Service time (hours x days): 9x5, Response time: 4 h, Type: On-site

Features
Type
On-site
Service time (hours x days)
9x5
Features
Response time
4 h
Number of years
3 year(s)
Compatibility
Fujitsu ESPRIMO P400, E400