location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 3 y OS Svc 4h Rt lbh CELSIUS R610, R630 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 y OS Svc 4h Rt lbh CELSIUS R610, R630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:GD3S60000BEWSS
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu 3 y OS Svc 4h Rt lbh CELSIUS R610, R630 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - On-site
  • - 3 year(s)
  • - Service time (hours x days): 9x5
Long product name Fujitsu 3 y OS Svc 4h Rt lbh CELSIUS R610, R630 3 year(s) :
The long product name of Fujitsu 3 y OS Svc 4h Rt lbh CELSIUS R610, R630 3 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 y OS Svc 4h Rt lbh CELSIUS R610, R630
More>>>
Fujitsu 3 y OS Svc 4h Rt lbh CELSIUS R610, R630 3 year(s):
The official description of Fujitsu 3 y OS Svc 4h Rt lbh CELSIUS R610, R630 3 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu Siemens Computers offers maintenance and technical support to its private and business customers. Depending on products and service requirements, customers can choose among various types of service levels supported by Fujitsu Siemens' international network. This high-quality service is available to customers when and where they need it.

Short summary description Fujitsu 3 y OS Svc 4h Rt lbh CELSIUS R610, R630 3 year(s):
This short summary of the Fujitsu 3 y OS Svc 4h Rt lbh CELSIUS R610, R630 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 3 y OS Svc 4h Rt lbh CELSIUS R610, R630, 3 year(s), On-site, 9x5

Long summary description Fujitsu 3 y OS Svc 4h Rt lbh CELSIUS R610, R630 3 year(s):
This is an auto-generated long summary of Fujitsu 3 y OS Svc 4h Rt lbh CELSIUS R610, R630 3 year(s) based on the first three specs of the first five spec groups.

Fujitsu 3 y OS Svc 4h Rt lbh CELSIUS R610, R630. Number of years: 3 year(s), Service time (hours x days): 9x5, Type: On-site

Features
Type
On-site
Service time (hours x days)
9x5
Number of years
3 year(s)
Features
Geographic coverage
Belgium & Luxembourg
Service level
CLASSIC
Terms & conditions
4h Reaction Time
Including
Hardware
Brand Image Product code Product Stock Price from
Fujitsu 3 Years Service Pack 1 license(s) 3 year(s) Fujitsu 3 Years Service Pack 1 license(s) 3 year(s)
(show image)
FSP:GB3S20Z00NDWSS 3 Years Service Pack 0.00
(excl. VAT)
0 (incl. VAT)