Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu FSP:GA5E20Z00DEDPM warranty & support extension

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FSP:GA5E20Z00DEDPM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:GA5E20Z00DEDPM
Category
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
warranty & support extensions
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8418
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 16 Dec 2017 14:22:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu FSP:GA5E20Z00DEDPM warranty & support extension :
The short editorial description of Fujitsu FSP:GA5E20Z00DEDPM warranty & support extension

E Service Pack, 5 Years, On-Site Service, 24h Response time, 5x9
More>>>

Fujitsu FSP:GA5E20Z00DEDPM warranty & support extension:
The official marketing text of Fujitsu FSP:GA5E20Z00DEDPM warranty & support extension as supplied by the manufacturer
With Fujitsu ServicePack / Contract Hardware Fujitsu guarantees the operation of your IT systems according to agreed service levels. When it comes to product availability, you can choose the response or recovery times appropriate for your enterprise from the various options offered.

ServicePacks are warranty extensions at a fixed price to be paid up front and with a defined period of validity. ServiceContracts can be concluded at any time to ensure optimal service for the lifetime of a Fujitsu product, with payments due at regular time intervals.

OFFERING
ServicePack / Contract Hardware covers the elimination of hardware defects either through repair or replacement. Depending on the hardware, the service is provided either on-site or off-site. Several ServicePack / Contract variants are available offering different service times, response times and recovery times.
- Service time: 5x9 hours to 7x24 hours.
- Arrival on-site: second business day up to 4 hours.
- Recovery time: next business day up to 4 hours.

BENEFITS
- The right level of availability for hardware.
- Remote services, on-site services or off-site repair.
- Flexible and transparent pricing without hidden costs.
- Smooth IT operations right from the start with the shortest possible downtimes.
- Freedom for your internal IT specialists to concentrate on their core business.
- Different ServicePacks / Contracts tailored to your needs.

PROOF POINTS
- Fujitsu is the world's third-largest IT service provider and can offer first-class global service processes.
- ITIL-based service management.
- Immediate availability of service information about IT systems from a central knowledge base.
Short summary description Fujitsu FSP:GA5E20Z00DEDPM warranty & support extension:
This short summary of the Fujitsu FSP:GA5E20Z00DEDPM warranty & support extension data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu FSP:GA5E20Z00DEDPM, 5 year(s), On-site, 5x9, Next Business Day (NBD)
Long summary description Fujitsu FSP:GA5E20Z00DEDPM warranty & support extension :

Fujitsu FSP:GA5E20Z00DEDPM. Number of years: 5 year(s), Service time (days x hours): 5x9, Response time: 24 h, Type: On-site, Next Business Day (NBD)

This is an auto-generated long summary of Fujitsu FSP:GA5E20Z00DEDPM warranty & support extension based on the first three specs of the first five spec groups.
Features
Number of years
Period of time over which the product may be used.
5 year(s)
Type
Characteristics of the device.
On-site
Next Business Day (NBD)
Yes
Features
Service time (days x hours)
5x9
Response time
24 h
Compatibility
The other products, software and hardware this product can be used with.
B22, E22, L22, SL 3230, SL 22
Country Distributor
Österreich 1 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X