Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Service Pack, 4Y On-site, NBD, 24h, 5x9

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Service Pack, 4Y On-site, NBD, 24h, 5x9
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:GA4S20Z00DEU04
Category
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
warranty & support extensions
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13368
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 16 Dec 2017 14:22:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Service Pack, 4Y On-site, NBD, 24h, 5x9 :
The short editorial description of Fujitsu Service Pack, 4Y On-site, NBD, 24h, 5x9

Service Pack, 4 Years On-site Service, Next Business Day (NBD), 24 hours, 5x9
More>>>

Fujitsu Service Pack, 4Y On-site, NBD, 24h, 5x9:
The official marketing text of Fujitsu Service Pack, 4Y On-site, NBD, 24h, 5x9 as supplied by the manufacturer
Onsite Service
Fujitsu ServicePack
Fujitsu ServicePacks can be ordered within 90 days after product purchase for a fixed service period of 36, 48 or 60 months or a prolongation thereof with up-front payment.

Onsite Service
Depending on the selected service level, Fujitsu Technology Solutions will respond to a fault call or even repair the faulty product within a defined time frame; this time frame is denoted contracted service level. The service is delivered during the contracted service time.
Short summary description Fujitsu Service Pack, 4Y On-site, NBD, 24h, 5x9:
This short summary of the Fujitsu Service Pack, 4Y On-site, NBD, 24h, 5x9 data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu Service Pack, 4Y On-site, NBD, 24h, 5x9, 4 year(s), On-site, 5x9, Next Business Day (NBD)
Long summary description Fujitsu Service Pack, 4Y On-site, NBD, 24h, 5x9 :

Fujitsu Service Pack, 4Y On-site, NBD, 24h, 5x9. Number of years: 4 year(s), Service time (days x hours): 5x9, Response time: 24 h, Type: On-site, Next Business Day (NBD)

This is an auto-generated long summary of Fujitsu Service Pack, 4Y On-site, NBD, 24h, 5x9 based on the first three specs of the first five spec groups.
Features
Number of years
Period of time over which the product may be used.
4 year(s)
Type
Characteristics of the device.
On-site
Next Business Day (NBD)
Yes
Features
Service time (days x hours)
5x9
Response time
24 h
On-site support
Yes
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
ESPRIMO Q900
Country Distributor
Österreich 1 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X