location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCALEO 600 P4-2.53G DDR Intel® Pentium® 4 0.5 GB 120 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCALEO 600 P4-2.53G DDR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:830019676
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCALEO 600 P4-2.53G DDR Intel® Pentium® 4 0.5 GB 120 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® 4 2.53 GHz
  • - 0.5 GB
  • - 120 GB
Warranty: 2 Years
Long product name Fujitsu SCALEO 600 P4-2.53G DDR Intel® Pentium® 4 0.5 GB 120 GB PC :
The long product name of Fujitsu SCALEO 600 P4-2.53G DDR Intel® Pentium® 4 0.5 GB 120 GB PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SelectBay Hot swappable Li-Ion long-life battery pack
More>>>
Fujitsu SCALEO 600 P4-2.53G DDR Intel® Pentium® 4 0.5 GB 120 GB PC:
The official description of Fujitsu SCALEO 600 P4-2.53G DDR Intel® Pentium® 4 0.5 GB 120 GB PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance-packed on the inside, the SCALEO 400 and SCALEO 600 machines are also striking on the outside. Its smart black side panels are provided as standard, but if you prefer, you can choose orange or blue panels instead.The SCALEO's appealing design is an asset to any living room. It proves that a machine for PC power users can have a stylish, classy appearance. All members of the new SCALEO PC family are ready for enhanced connectivity, two USB ports are available on the front side of the cabinet, and FireWire connectors are optional.

Short summary description Fujitsu SCALEO 600 P4-2.53G DDR Intel® Pentium® 4 0.5 GB 120 GB PC:
This short summary of the Fujitsu SCALEO 600 P4-2.53G DDR Intel® Pentium® 4 0.5 GB 120 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCALEO 600 P4-2.53G DDR, 2.53 GHz, Intel® Pentium® 4, 0.5 GB, 120 GB

Long summary description Fujitsu SCALEO 600 P4-2.53G DDR Intel® Pentium® 4 0.5 GB 120 GB PC:
This is an auto-generated long summary of Fujitsu SCALEO 600 P4-2.53G DDR Intel® Pentium® 4 0.5 GB 120 GB PC based on the first three specs of the first five spec groups.

Fujitsu SCALEO 600 P4-2.53G DDR. Processor frequency: 2.53 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB. Total storage capacity: 120 GB. Product type: PC. Weight: 13 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
2.53 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
120 GB
Graphics
Maximum graphics card memory
0.032 GB
Optical drive
DVD read speed
16x
Network
Modem speed
56 Kbit/s
Performance
Audio system
Stereo 16-bit
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Home Edition
Weight & dimensions
Width *
180 mm
Depth *
498 mm
Height *
432 mm
Weight *
13 kg
Other features
Display
No
Diskette drive memory
1.44 MB
CD read speed
48x
Interface
Serial, parallel, VGA, PS/2, USB