location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu FPCBP200 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FPCBP200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPCBP200
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:37:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu FPCBP200 laptop spare part Battery :
The long product name of Fujitsu FPCBP200 laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Battery - Extended (4 Cell Li-Ion 5800mAh 7.2V)
More>>>
Fujitsu FPCBP200 laptop spare part Battery:
The official description of Fujitsu FPCBP200 laptop spare part Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sometimes, it can be a hassle to search for a power source especially while in an outdoor environment. A second battery pack could be the ideal solution to double the operating hours of the LifeBook.

Short summary description Fujitsu FPCBP200 laptop spare part Battery:
This short summary of the Fujitsu FPCBP200 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu FPCBP200, Battery

Long summary description Fujitsu FPCBP200 laptop spare part Battery:
This is an auto-generated long summary of Fujitsu FPCBP200 laptop spare part Battery based on the first three specs of the first five spec groups.

Fujitsu FPCBP200. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
5800 mAh
Battery voltage
7.2 V
Number of battery cells
4
Brand Image Product code Product Stock Price from
CoreParts

CoreParts Battery 10.8V 5200mAh Black
(show image)
MBI1979 Battery 10.8V 5200mAh Black 0.00
(excl. VAT)
0 (incl. VAT)