Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Modular Bay Battery Lithium-Ion (Li-Ion) 3800mAh 10.8V rechargeable battery

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Modular Bay Battery
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPCBP196AP
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
Rechargeable Batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9863
This statistic is based on the 77098 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75329 free Open Icecat users .
Info modified on: 09 Nov 2017 00:29:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Modular Bay Battery Lithium-Ion (Li-Ion) 3800mAh 10.8V rechargeable battery :
The short editorial description of Fujitsu Modular Bay Battery Lithium-Ion (Li-Ion) 3800mAh 10.8V rechargeable battery

Modular Bay Battery
More>>>
Fujitsu Modular Bay Battery Lithium-Ion (Li-Ion) 3800mAh 10.8V rechargeable battery:
The official marketing text of Fujitsu Modular Bay Battery Lithium-Ion (Li-Ion) 3800mAh 10.8V rechargeable battery as supplied by the manufacturer

Combine this battery with your main battery to significantly increase the battery life of your computer. This battery conveniently slides into your modular bay and doesn't add any more bulk to your computer.

Short summary description Fujitsu Modular Bay Battery Lithium-Ion (Li-Ion) 3800mAh 10.8V rechargeable battery:
This short summary of the Fujitsu Modular Bay Battery Lithium-Ion (Li-Ion) 3800mAh 10.8V rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Modular Bay Battery, 3800 mAh, Lithium-Ion (Li-Ion), 10.8 V

Long summary description Fujitsu Modular Bay Battery Lithium-Ion (Li-Ion) 3800mAh 10.8V rechargeable battery:
This is an auto-generated long summary of Fujitsu Modular Bay Battery Lithium-Ion (Li-Ion) 3800mAh 10.8V rechargeable battery based on the first three specs of the first five spec groups.

Fujitsu Modular Bay Battery. Battery capacity: 3800 mAh, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 10.8 V

Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
3800 mAh
Battery voltage *
The voltage (V) of the battery.
10.8 V
Battery
Number of battery cells
6
Compatible products
Other products that can be used with this product.
E8420, E8420E, E8420LA, S7220, S7220LA, T5010, T5010A, T5010W
Country Distributor
Australia 1 distributor(s)
X