location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Pentium® 4 0.25 GB 40 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCENIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edition X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENIC Edition X101 incl. 17i TFT modelB17-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAP:SCED101-02NLBB
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 16:31:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Pentium® 4 0.25 GB 40 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® 4 2.8 GHz
  • - 0.25 GB
  • - 40 GB
Long product name Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Pentium® 4 0.25 GB 40 GB PC :
The long product name of Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Pentium® 4 0.25 GB 40 GB PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCENIC Edition X101 incl. 17i TFT modelB17-1
More>>>
Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Pentium® 4 0.25 GB 40 GB PC:
The official description of Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Pentium® 4 0.25 GB 40 GB PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu Siemens Computers presents its basic cost-effective professional PC. The new basic professional PC is aimed towards the price-conscious professional buyer.
The SCENIC Edition X101 is a professional PC for all office applications.
- Reliable and experienced Intel 845GV chipset
- Excellent resolution with on board graphics
- High quality and function stability
- Convenient front access to USB.

Short summary description Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Pentium® 4 0.25 GB 40 GB PC:
This short summary of the Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Pentium® 4 0.25 GB 40 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1, 2.8 GHz, Intel® Pentium® 4, 0.25 GB, 40 GB

Long summary description Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Pentium® 4 0.25 GB 40 GB PC:
This is an auto-generated long summary of Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Pentium® 4 0.25 GB 40 GB PC based on the first three specs of the first five spec groups.

Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Product type: PC. Weight: 11 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
2.8 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Storage
Total storage capacity *
40 GB
HDD interface
Ultra-ATA/100
HDD speed
7200 RPM
Graphics
Maximum graphics card memory
0.064 GB
Ports & interfaces
I/O ports
1 x serial (9-pin, 16-byte FIFO, 16550-compatible) 1 x parallel (25-pin, with EPP and ECP) 1 x keyboard (PS/2) 1 x mouse (PS/2) 1 x monitor (15-pin, VGA) 1 x micro (mono) 1 x line in (stereo) 1 x line out (stereo) 1 x LAN RJ-45 6 x Universal Serial Bus (USB 2.0) 4 of these rear, 2 of these in front
Performance
Audio system
Audio on board-AC’97 (AD1981A)
Performance
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Professional
Bundled software
Drivers CD included Recovery CD included F-Secure virus scanner
Certificates
Certification
CE certification according to EU Directives 89/336/EEC (EMC) and 73/23/EEC (Product safety) Ergonomics ISO9241 (GS mark)
Weight & dimensions
Width *
180 mm
Depth *
390 mm
Height *
355 mm
Weight *
11 kg
Packaging content
Display included *
Yes
Display diagonal
43.2 cm (17")
Display resolution
1280 x 1024 pixels
Other features
Security features
Passwords for system and setup Enable / disable interfaces incl USB F-Secure virus scanner
Display
TFT
Compatibility
PC
Networking features
Broadcom BMC 440 110/100 MB/s, Wake-on-LAN, PXE
Brand Image Product code Product Stock Price from
Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Pentium 4 2.8GHz 256MB DD Intel® Pentium® 4 0.25 GB 40 GB PC Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Pentium 4 2.8GHz 256MB DD Intel® Pentium® 4 0.25 GB 40 GB PC
(show image)
FAP:SCED101-02-B15 SCENIC Edition X101 incl. 15i TFT modelP15-1 Pentium 4 2.8GHz 256MB DD 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Pentium® 4 0.25 GB 40 GB PC Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Pentium® 4 0.25 GB 40 GB PC
(show image)
FAP:SCED101-02NLB2 SCENIC Edition X101 incl. 17i TFT modelB17-1 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Intel® Pentium® 4 0.25 GB 40 GB PC Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Intel® Pentium® 4 0.25 GB 40 GB PC
(show image)
FAP:SCED101-02NLB1 SCENIC Edition X101 incl. 15i TFT modelP15-1 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu SCENIC Edition X101 incl.17i TFT modelB17-1 Intel® Celeron® 0.25 GB 40 GB PC Fujitsu SCENIC Edition X101 incl.17i TFT modelB17-1 Intel® Celeron® 0.25 GB 40 GB PC
(show image)
FAP:SCED101-01NLBB SCENIC Edition X101 incl.17i TFT modelB17-1 0.00
(excl. VAT)
0 (incl. VAT)