Fujitsu logo

Fujitsu AMILO PRO V1000 P4M-2.2G 38.1 cm (15") 0.5 GB 60 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42250
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu AMILO PRO V1000 P4M-2.2G 38.1 cm (15") 0.5 GB 60 GB:

Fujitsu AMILO PRO V1000 P4M-2.2G, 2.2 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description Fujitsu AMILO PRO V1000 P4M-2.2G 38.1 cm (15") 0.5 GB 60 GB:

Fujitsu AMILO PRO V1000 P4M-2.2G. Processor frequency: 2.2 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 3.2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.