Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu K Amilo Pro V2000 Cent1400 256MB 40GB NL 38.4 cm (15.1") 1024 x 768 pixels 0.25 GB DDR-SDRAM Intel® 855GM

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K Amilo Pro V2000 Cent1400 256MB 40GB NL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAP:BEL-148100-P02?KIT3
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8951
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 04 Apr 2019 04:29:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu K Amilo Pro V2000 Cent1400 256MB 40GB NL 38.4 cm (15.1") 1024 x 768 pixels 0.25 GB DDR-SDRAM Intel® 855GM :
The short editorial description of Fujitsu K Amilo Pro V2000 Cent1400 256MB 40GB NL 38.4 cm (15.1") 1024 x 768 pixels 0.25 GB DDR-SDRAM Intel® 855GM

K Amilo Pro V2000 Cent1400 256MB 40GB NL
More>>>
Fujitsu K Amilo Pro V2000 Cent1400 256MB 40GB NL 38.4 cm (15.1") 1024 x 768 pixels 0.25 GB DDR-SDRAM Intel® 855GM:
The official marketing text of Fujitsu K Amilo Pro V2000 Cent1400 256MB 40GB NL 38.4 cm (15.1") 1024 x 768 pixels 0.25 GB DDR-SDRAM Intel® 855GM as supplied by the manufacturer

Fujitsu Siemens Computers presents its basic professional notebook with Intel technology. The AMILO Pro V2000 Edition is a versatile notebook, equally suitable for both occasional users and heavy-duty operation by mobile field sales personnel.
The notebook is equipped with all the features you need for mobile computing with an eye-catching design. Enjoy the maximum viewing comfort with 15.1-inch display and an ergonomic keyboard. Ideal for users who want to get straight down to work, it features a built-in combo drive or DVD burner and, of course, Wireless LAN, LAN and modem are integrated for easy connection.
This noteobook provides long battery life thanks to latest Intel® CentrinoTM Mobile Technology.
Mobility
-Power-saving Intel processor variants.
-Ease of use through built-in DVD/CD-R/RW combo drive or DVD+/R/RW burner.
-Optimal connectivity through built-in Wireless LAN, 10/100 Mbps Ethernet LAN and 56 Kbps V.92 modem.
Reliability
-German quality standards.
-Best-in-class manufacturing, winning the Industrial Excellent Award 2003 and the Ken Sharma Award 2002
-Short reaction and transportation time.
-Mechanical and function stability through extensive quality tests.
Security
-Software protection with BIOS password.
-F-Secure antivirus software, update for one year included.
Ergonomics
-Enjoy the viewing quality of brilliant 15.1-inch XGA displays.
-3 x USB (2.0) ports for easy connectivity to all peripherals and external storage devices.
-3 in 1 flash card port SD/MS/MMC accept quick and easy transfer of digital photos, music or video to your notebook.

Short summary description Fujitsu K Amilo Pro V2000 Cent1400 256MB 40GB NL 38.4 cm (15.1") 1024 x 768 pixels 0.25 GB DDR-SDRAM Intel® 855GM:
This short summary of the Fujitsu K Amilo Pro V2000 Cent1400 256MB 40GB NL 38.4 cm (15.1") 1024 x 768 pixels 0.25 GB DDR-SDRAM Intel® 855GM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu K Amilo Pro V2000 Cent1400 256MB 40GB NL, 1.4 GHz, 38.4 cm (15.1"), 1024 x 768 pixels, 0.25 GB, DDR-SDRAM, 40 GB

Long summary description Fujitsu K Amilo Pro V2000 Cent1400 256MB 40GB NL 38.4 cm (15.1") 1024 x 768 pixels 0.25 GB DDR-SDRAM Intel® 855GM:
This is an auto-generated long summary of Fujitsu K Amilo Pro V2000 Cent1400 256MB 40GB NL 38.4 cm (15.1") 1024 x 768 pixels 0.25 GB DDR-SDRAM Intel® 855GM based on the first three specs of the first five spec groups.

Fujitsu K Amilo Pro V2000 Cent1400 256MB 40GB NL. Processor frequency: 1.4 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics adapter. Weight: 2.9 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.4 cm (15.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.4 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 855GM
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Memory upgrade
Memory upgrades for the product (capacity).
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
40 GB
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® 855GM
Maximum graphics adapter memory
0.064 GB
Audio
Audio system
System used to play music or speech.
Cirrus logic CS4299-XQ (Crystal WDM AC'97),Built-in microp
Optical drive
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD write speed
16x
CD rewrite speed
10x
DVD read speed
8x
Network
Networking features
Intel PRO/Wireless 2200BG LAN,Built-in 10/100 Mbps LAN, Built-in 10/100 Mbps LAN.
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Acrobat Reader 5.0 or higher, Nero 6 CD creator, Driver and Utility CD including F-Secure Antivirus, Easy Guide on-line user documentation
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4 h
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Certificates
Certification
CE (Emission/Immunity), CB (safety) TBR21 approval for V.92 modem (EU/EFTA), Energy Star
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.9 kg
Other features
Security features
SMART hard disk drive, User and supervisor password, Kensington Lock support
Supported protocols
SMART hard disk drive, User and supervisor password, Kensington Lock support
Type
Characteristics of the device.
Basic professional notebook with wireless connectivity
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
33 x 326 x 270 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Li-Ion battery, 8 cells: 14.8V, 4400 mAh
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Special features
3 x USB (2.0), IEEE1394, built-in stereo speakers
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x infrared link (Fast IrDa 1.1 max 4 MB/s), 1 x IEEE1394, 3 x USB 2.0, 1 x S-Video out, 1 x parallel, 1 x VGA, 1 x modem, 1 x LAN RJ-45, 1 x type II PC Card slot (32-bit Card Bus), 3 in 1 flash card port SD/MS/MMC, 1 x microphone, 1 x headphone, 1 x DC-in, DC-in, Fast IrDa, IEEE1394, headphone, Kensington Lock support, LAN, microphone, modem, parallel, S-Video out (TV-out), 3 x USB (2.0), 3 in 1 flash card port SD/MS/MMC, VGA
Keyboard
Keyboard type
Full size, Windows keys (86 keys) 19 mm pitc
Hard drive
Storage drive type
UDMA 100
Customer service details
X